EN
  • EN
  • DE

2SJ421S-TL

Part No 2SJ421S-TL
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158626-2SJ421S-TL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SJ421S-TL CAD Model

Description

ON Semiconductor 2SJ421S-TL P-Channel MOSFET

The ON Semiconductor 2SJ421S-TL is a high-performance P-Channel MOSFET designed for a variety of applications that require efficient power management and high-speed switching. This semiconductor device is an essential component in modern electronic circuits, offering a combination of low on-resistance and high switching speeds.

Key Features:

  • Low On-Resistance: The 2SJ421S-TL boasts a very low on-resistance, which means it can handle high current loads with minimal power loss, making it an energy-efficient choice for power-sensitive designs.
  • High-Speed Switching: Engineered for rapid switching performance, this MOSFET is ideal for applications that require fast transition times, such as power supplies and motor controls.
  • Gate Charge: It features a low gate charge, which contributes to its fast switching capabilities and helps to reduce switching losses.
  • Voltage Rating: The device is rated for a drain-source voltage of -30V, making it suitable for a range of low to medium voltage applications.
  • Current Capacity: With a continuous drain current of -6A, the 2SJ421S-TL can handle significant power for its size.
  • Package: It comes in a surface-mount package, specifically the TSMT3, which is compatible with automated assembly processes and is designed to optimize board space.

Applications:

The 2SJ421S-TL is versatile and can be used in various applications, including:

  • DC/DC converters
  • Power management systems
  • Battery powered devices
  • Load switches
  • Motor drives and controls

With its robust design and advanced technology, the ON Semiconductor 2SJ421S-TL P-Channel MOSFET is an excellent choice for designers looking to improve efficiency and reliability in their electronic designs. Its performance characteristics make it a valuable component in both commercial and industrial applications.

You May Also Be Interested in

Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess