EN
  • EN
  • DE

2SJ421

Part No 2SJ421
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH Si 30V 5A 8-Pin SOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158625-2SJ421
Popularity Low
Supply and Demand Status Limited
Family Name 2SJ421
Introduction Date August 26, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ421 CAD Model

Description

Product Overview: ON Semiconductor 2SJ421

The ON Semiconductor 2SJ421 is a high-performance P-Channel MOSFET that offers superior power handling capabilities and efficiency. Designed for a wide range of applications, this MOSFET is a go-to choice for professionals seeking reliable and robust components for their electronic designs.

Key Features

  • Low On-Resistance: The 2SJ421 boasts a very low on-resistance, which translates to minimal power loss and higher efficiency in circuit operation. This feature is particularly beneficial for power management applications.
  • High-Speed Switching: With its fast switching capabilities, the 2SJ421 is suitable for high-speed circuit designs, ensuring quick response times and improved performance.
  • High-Voltage Tolerance: This MOSFET can handle high voltages, making it an excellent choice for power supply circuits and other applications that require a robust voltage tolerance.
  • Low Gate Charge: A low gate charge means that less energy is required to switch the MOSFET on and off, which further enhances the efficiency of the overall system.
  • Improved Thermal Characteristics: ON Semiconductor has engineered the 2SJ421 with superior thermal characteristics, allowing it to operate reliably even under high temperature conditions.

Applications

The 2SJ421 is versatile enough to be used in a variety of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Motor Control Circuits
  • Load Switching
  • Battery Management Systems
  • Switch Mode Power Supplies (SMPS)

Product Specifications

With a drain-source voltage (Vdss) of up to 60V and a continuous drain current (Id) rating at 25 degrees Celsius, the 2SJ421 is capable of handling significant power levels. The product comes in a TO-220 package, which is widely recognized for its ease of installation and solid performance.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SJ421 is no exception. It is produced with the highest manufacturing standards, ensuring that each component meets the rigorous requirements of the electronics industry. This MOSFET is RoHS compliant, adhering to environmental standards and minimizing the use of hazardous substances.

Whether you're designing power supplies, working on motor control, or developing advanced battery management systems, the ON Semiconductor 2SJ421 P-Channel MOSFET is a reliable and efficient choice that will help elevate your project's performance.

You May Also Be Interested in

Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
Lowest to $0.2329
Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention