Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158494-2SJ259-DL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ259-DL-E CAD Model

Description

The 2SJ259-DL-E from ON Semiconductor is a high-performance P-Channel MOSFET designed to deliver efficient power management and switching capabilities for a wide range of electronic applications. This MOSFET utilizes advanced silicon technology to provide low on-resistance, high switching speed, and excellent thermal performance, making it an ideal choice for power-intensive applications.

Key Features

  • Low On-Resistance: The device features a low drain-source on-resistance, which minimizes conduction losses and enhances overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, the 2SJ259-DL-E is suitable for high-frequency power switching applications, reducing transition losses.
  • High Power and Current Handling: This MOSFET can handle high levels of power and current, making it a robust component for demanding circuits.
  • Thermal Stability: It is designed to maintain performance over a wide temperature range, ensuring reliability in varying environmental conditions.
  • Low Gate Charge: The reduced gate charge allows for efficient gate drive performance, which is critical for applications that require fast switching.

Applications

The 2SJ259-DL-E is versatile and can be used in a multitude of applications, including:

  • Power supply circuits
  • DC/DC converters
  • Motor drives
  • Load switches
  • Battery management systems
  • Energy-efficient applications

Product Specifications

The 2SJ259-DL-E has the following specifications:

  • Channel Type: P-Channel
  • Drain-Source Voltage (V<sub>DS): -60V
  • Continuous Drain Current (I<sub>D): -2A
  • Power Dissipation (P<sub>D): 10W
  • Operating Temperature Range: -55°C to +150°C

With its exceptional performance and reliability, the ON Semiconductor 2SJ259-DL-E P-Channel MOSFET is an excellent choice for designers looking to improve the efficiency and longevity of their electronic designs.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
ECAD model for MCH3914-8-TL-H
Vishay
Need more? Email Us
ECAD model for SST204-E3
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ECAD model for DSK9J01Q0L
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1069
ECAD model for 2SK880GRTE85LF
ON Semiconductor
Lowest to $0.2470
ECAD model for SMMBFJ177LT1G
Central Semiconductor Corp
P-Channel General Purpose Amplifier | JFET P-CH 20V 300MA 360MW TO92
Need more? Email Us
ECAD model for 2N3820
ON Semiconductor
N-Channel JFET 25V SOT-23
Lowest to $0.2382
ECAD model for MMBF5457LT
ON Semiconductor
Lowest to $0.3546
ECAD model for TF412ST5G
Toshiba Semiconductor and Storage
Trans JFET 15V 20A 3-Pin 2-16G1B
Need more? Email Us
ECAD model for TIM5359-60SL

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention