EN
  • EN
  • DE

2SJ189

Part No 2SJ189
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH Si 30V 4A 3-Pin(3+Tab) TP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158439-2SJ189
Popularity Low
Supply and Demand Status Limited
Family Name 2SJ189
Introduction Date August 26, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ189 CAD Model

Description

The 2SJ189 is a high-performance P-Channel MOSFET brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This MOSFET is designed to deliver efficient power management and conversion for a wide range of applications. Its robust construction and reliability make it an ideal choice for engineers looking to optimize their power circuitry.

Key Features

  • Low On-Resistance: The 2SJ189 features a low on-resistance, minimizing conduction losses and enhancing overall efficiency.
  • High-Speed Switching: With its ability to switch at high speeds, this MOSFET is suitable for high-frequency power switching applications.
  • Voltage Control: This P-Channel MOSFET is designed for voltage control in the negative rail, providing a simple and effective way to manage power.
  • Drive Simplicity: The device can be driven by a simple voltage level, eliminating the need for complex drive circuits.

Applications

The 2SJ189 is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • DC/DC converters
  • Motor drives
  • Load switching
  • Battery management systems

Electrical Characteristics

The 2SJ189 boasts impressive electrical characteristics that ensure reliable performance across different conditions:

  • Drain-Source Voltage (VDS): The maximum voltage across the drain-source terminals.
  • Continuous Drain Current (ID): The maximum current that can flow through the drain continuously.
  • Power Dissipation (PD): The maximum power that the MOSFET can dissipate.
  • Operating Temperature: The range of temperatures over which the device can operate without degradation.

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability. The 2SJ189 MOSFET is manufactured with state-of-the-art processes, ensuring that you receive a product that performs consistently and reliably over time. Whether you are designing power supplies or managing power in portable devices, the 2SJ189 is an excellent choice for your circuit needs.

You May Also Be Interested in

Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
Vishay
Need more? Email Us
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3964 $68.3784
13+ $9.3509 $121.5617
20+ $9.0587 $181.1740
27+ $8.7665 $236.6955
35+ $8.4742 $296.5970
46+ $7.5976 $349.4896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess