Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 10V
Frequency - Transition 8GHz
Noise Figure (dB Typ @ f) 0.9dB to 3dB @ 1GHz to 1.5GHz
Gain 10dB
Maximum Power Dissipation 150mW
Typical Gain (hFE) (Min) 90 @ 10mA, 5V
Maximum Current Collector 30mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-MCP
Win Source Part Number 075519-2SC5245
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC5245 CAD Model

Description

The ON Semiconductor 2SC5245 is a high-performance NPN bipolar junction transistor designed for a wide range of applications requiring fast switching and high voltage capabilities. This transistor is particularly well-suited for use in power amplification and switching applications, where reliability and efficiency are paramount.

Key Features

  • High Voltage: The 2SC5245 is capable of handling high voltage applications, making it ideal for power supplies and other circuits that experience high voltage conditions.
  • Fast Switching Speed: Engineered for rapid switching, this transistor can handle quick transitions, which is essential for high-frequency operations and digital circuits.
  • Low Saturation Voltage: The low V<sub>CE(sat) helps in reducing power dissipation and improving overall efficiency, which is crucial for power management applications.
  • High Current Capacity: With its ability to manage significant current levels, the 2SC5245 is suitable for driving heavy loads, contributing to its versatility in various electronic designs.

Applications

  • Power Supply Circuits
  • Power Amplifiers
  • Switching Regulators
  • Motor Controllers
  • Inverters

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 230V Collector Base Voltage (V<sub>CBO) 230V Emitter Base Voltage (V<sub>EBO) 5V Collector Current (I<sub>C) 1.5A Power Dissipation (P<sub>D) 25W Operating and Storage Junction Temperature Range -55 to +150°C

The ON Semiconductor 2SC5245 NPN transistor is a robust component that offers reliability and performance for demanding electronic circuits. Its high voltage and current capabilities, combined with fast switching speeds, make it an excellent choice for designers looking to optimize their power management and amplification applications.

You May Also Be Interested in

CEL
RF TRANSISTOR NPN SOT-89
Lowest to $0.2925
ECAD model for 2SC4703-T1-AZ
Panasonic
TRANS NPN 20VCEO 30MA S-MINI 3P
Need more? Email Us
ECAD model for 2SC39300CL
Rohm Semiconductor
Need more? Email Us
ECAD model for 2SC4772T106N
Toshiba Semiconductor and Storage
Trans RF BJT NPN 10V 0.04A 3-Pin USM
Need more? Email Us
ECAD model for 2SC5090-R
CEL
RF TRANSISTOR NPN SOT-89
Lowest to $0.0568
ECAD model for 2SC3357-T1-A
CEL
RF TRANSISTOR NPN SOT-143
Need more? Email Us
ECAD model for 2SC4095-T1-A
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for 2SC5096-0TL
CEL
RF TRANSISTOR NPN SOT-143
Lowest to $12.1288
ECAD model for 2SC4095-T1
ON Semiconductor
TRANS NPN BIPO UHF-LNA MCP
Need more? Email Us
ECAD model for 2SC5245

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention