EN
  • EN
  • DE

2SC3277M

Part No 2SC3277M
Manufacturer ON Semiconductor
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1211570-2SC3277M
Categories Custom Parts
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC3277M CAD Model

Description

ON Semiconductor 2SC3277M Bipolar Transistor

The 2SC3277M is a high-performance bipolar transistor from ON Semiconductor, designed to meet the needs of a wide range of electronic applications. This versatile component is characterized by its NPN configuration and is primarily used for amplification and switching purposes. The 2SC3277M is a testament to ON Semiconductor's commitment to providing reliable and efficient semiconductor solutions.

Key Features

  • High Current Gain: The device offers a high current gain (hFE), which makes it suitable for applications that require signal amplification.
  • Low Saturation Voltage: Its low saturation voltage ensures efficient operation with minimal power loss, making it ideal for power-sensitive circuits.
  • Fast Switching Speed: The 2SC3277M is designed for applications that demand quick response times, providing rapid switching capabilities.
  • High Reliability: Built with ON Semiconductor's quality manufacturing processes, this transistor is known for its reliability and long operational life.
  • Compact Package: The device comes in a small package, which is beneficial for space-constrained applications without compromising on performance.

Applications

The 2SC3277M can be utilized in various applications, including but not limited to:

  • Audio amplifiers and sound reinforcement systems
  • Signal processing and conditioning
  • Power management circuits
  • Switching regulators and power supply modules
  • Motor control circuits

Technical Specifications

Parameter Value Configuration NPN Collector-Emitter Voltage (VCEO) Specify Value Collector Current (IC) Specify Value Power Dissipation (PD) Specify Value Operating Temperature Range Specify Range Package Type Specify Package

For detailed specifications and application notes, customers are encouraged to consult the official datasheet provided by ON Semiconductor. The 2SC3277M is a reliable choice for designers looking to enhance the performance of their electronic designs with a robust and efficient bipolar transistor.

You May Also Be Interested in

Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Amd
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Qualcomm
Lowest to $7.9791
Microchip Technology
Need more? Email Us
Molex, LLC
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess