EN
  • EN
  • DE

2N6727

Part No 2N6727
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description PNP SILICON PLANAR MEDIUM POWER TRANSISTORS | PNP GENERAL PURPOSE AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 2A
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) at Ib, Ic 500mV at 100mA, 1A
DC Current Gain (hFE) (Minimum) at Ic, Vce 50 at 1A, 1V
Maximum Power 1W
Frequency - Transition 500MHz
Mounting Style Through Hole
Manufacturer Package TO-237AA
Supplier Device Package TO-237
Family Part Number 2N6727
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1124188-2N6727
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2N6727 CAD Model

Description

Introducing the 2N6727 Power Transistor by ON Semiconductor

The 2N6727 is a robust power transistor designed and manufactured by ON Semiconductor, a company renowned for its commitment to innovation and quality in the semiconductor industry. This versatile transistor is an essential component for a wide range of electronic applications, offering reliability and performance that engineers and designers can depend on.

Key Features:

  • Versatile Power Handling: The 2N6727 is capable of managing moderate power levels, making it suitable for various amplification and switching applications.
  • High Voltage Capability: This transistor can handle high voltage operations, which is critical for applications that require a wide range of input voltages.
  • Robust Thermal Performance: With its excellent thermal properties, the 2N6727 ensures reliable operation even under high-temperature conditions.
  • Compact Design: The device comes in a small package, allowing for efficient use of space on printed circuit boards (PCBs).

Applications:

The 2N6727 is a versatile component suitable for a diverse set of applications, including:

  • Power regulation modules
  • Motor control circuits
  • Switching power supplies
  • Audio amplifiers
  • Automotive and industrial systems

Specifications:

The 2N6727 from ON Semiconductor is characterized by its impressive specifications:

  • Collector-Emitter Voltage (Vceo): 60V
  • Collector Current (Ic): 1A
  • Power Dissipation (Pd): 800mW
  • DC Current Gain (hFE): 50 to 200
  • Operating Junction Temperature Range: -55°C to 150°C

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The 2N6727 power transistor is no exception, meeting strict industry standards for quality and reliability. Customers can trust this component to perform consistently over its intended lifespan, even in demanding conditions.

For detailed technical specifications, application notes, and support resources, visit the ON Semiconductor website or contact their customer support team. Trust the 2N6727 for your next project and experience the difference in quality and performance that ON Semiconductor provides.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4066 $62.4396
14+ $8.5389 $119.5446
21+ $8.2721 $173.7141
29+ $8.0053 $232.1537
38+ $7.7385 $294.0630
50+ $6.9381 $346.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess