Products specifications Report Issue?

Manufacturer ON Semiconductor
Standard Package 500
Category Discrete Semiconductor Products
Family Triacs
Packaging Bulk
Triac Type Logic - Sensitive Gate
Voltage - Off State 200V
Current - On State (It (RMS)) (Max) 4A
Voltage - Gate Trigger (Vgt) (Max) 2.5V
Current - Non Rep. Surge 50 60Hz (Itsm) 30A @ 60Hz
Current - Gate Trigger (Igt) (Max) 5mA
Current - Hold (Ih) (Max) 15mA
Configuration Single
Mounting Style Through Hole
Package TO-225AA TO-126-3
Manufacturer Device Package TO-225AA
Catalog Silicon Bidirectional Thyristors
Win Source Part Number 075345-2N6071AG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6071AG CAD Model

Description

ON Semiconductor 2N6071AG Triac

The ON Semiconductor 2N6071AG is a high-performance, versatile triac designed for AC power control applications. This sensitive gate triac, which is a part of the thyristor family, allows for control of electrical power in both domestic and industrial environments. With its bidirectional switching capabilities, it can control AC loads directly from a microcontroller or other logic signals.

Key Features

  • Peak Repetitive Off-State Voltage (Vdrm): 400V, which is suitable for many AC applications.
  • On-State RMS Current (It(rms)): 4A, providing a good balance between size and power handling capability.
  • Gate Trigger Current (Igt): Sensitive gate allows triggering with microcontrollers or other low-power gate signal sources.
  • Gate Trigger Voltage (Vgt): Low gate trigger voltage makes it easier to interface with digital control circuits.
  • Non-Repetitive On-State Current: Offers a surge current capability, which is critical for handling inrush currents when switching inductive loads.
  • Operating Temperature Range: -40°C to 110°C, ensuring reliable operation across a wide range of environmental conditions.

Applications

  • Motor control circuits
  • Lighting dimmer switches
  • Heating regulation systems
  • Power control in domestic appliances
  • Small machines and tools

The 2N6071AG is housed in a TO-225 package, which is compact and suitable for PCB mounting. Its sensitive gate allows for direct interfacing with other digital ICs and microcontrollers, making it an excellent choice for designs where space and power efficiency are crucial. Additionally, the device features a passivated die for reliability and performance in harsh environments.

ON Semiconductor's commitment to quality ensures that the 2N6071AG triac meets stringent standards, providing designers with a reliable component for their power control needs. Whether you're designing a new home appliance or upgrading an industrial control panel, the 2N6071AG offers a perfect blend of performance, reliability, and ease of use.

You May Also Be Interested in

STMicroelectronics
TRIAC SENS GATE 600V 1A TO92-3 / TRIAC 600V 8.5A 3-Pin TO-92
Lowest to $0.1662
ECAD model for Z0103MA 1AA2
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for BT131-600D,412
WeEn Semiconductors
TRIAC SENS GATE 400V 0.6A TO92-3
Need more? Email Us
ECAD model for MAC97A8/DG,412
WeEn Semiconductors
TRIAC SENS GATE 800V 2A TO220F
Need more? Email Us
ECAD model for ACTT2X-800E,127
WeEn Semiconductors
WeEn Semiconductors ACTT8B-800C0T/D2PAK/REEL 13" Q
Lowest to $1.5599
ECAD model for ACTT8B-800C0T
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO263
Lowest to $9.0514
ECAD model for Q6008NH4RP
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 6A TO252
Lowest to $2.4721
ECAD model for Q8006DH4TP
STMicroelectronics
TRIAC SENS GATE 800V 0.45A TO92
Need more? Email Us
ECAD model for ACS108-8SA-AP
ON Semiconductor
TRIAC SENS GATE 600V 0.8A SOT223 / TRIAC 0.8 AMPERE RMS 200 thru 600 Volts
Lowest to $0.6320
ECAD model for MAC08MT1

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention