EN
  • EN
  • DE

2N5551TFR

Part No 2N5551TFR
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description NPN General-Purpose Amplifier | TRANS NPN 160V 0.6A TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 600mA
Voltage - Collector Emitter Breakdown (Maximum) 160V
Vce Saturation (Maximum) at Ib, Ic 200mV at 5mA, 50mA
Current - Collector Cutoff (Maximum) 50nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 80 at 10mA, 5V
Maximum Power 625mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Supplier Device Package TO-92-3
Family Part Number 2N5551
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1123978-2N5551TFR
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N5551TFR CAD Model

Description

ON Semiconductor 2N5551TFR Bipolar Transistor

The ON Semiconductor 2N5551TFR is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide array of electronic applications. This versatile component is known for its high voltage capabilities and is commonly utilized in amplification and switching functions due to its robust features and reliable performance. The 2N5551TFR is especially suitable for situations that require a high breakdown voltage and fast switching times.

With a collector-emitter voltage (VCEO) of 160V, the 2N5551TFR is well-suited for circuits operating at higher voltages. This makes it an ideal choice for power regulation circuits, audio amplifiers, signal processing, and other applications that demand a high voltage transistor. Additionally, the device can handle a collector current (IC) of up to 600mA, which provides ample current handling capability for a variety of uses.

The 2N5551TFR boasts a transition frequency (fT) of 100MHz, which ensures that it can operate effectively in high-frequency circuits. This high transition frequency is beneficial in applications such as RF amplifiers where rapid switching is crucial. The device also features a low collector-emitter saturation voltage, which contributes to its efficiency by minimizing power loss during operation.

ON Semiconductor has designed the 2N5551TFR with a TO-92 package, which is not only compact but also offers ease of mounting on printed circuit boards (PCBs). This packaging is widely used and recognized in the industry, making the 2N5551TFR a go-to choice for designers and hobbyists alike. Furthermore, the product is provided in a tape and reel format (TFR suffix), which facilitates automated assembly processes, thus streamlining mass production.

The 2N5551TFR is also characterized by its high hFE (DC current gain), which can range from 80 to 300, depending on the operating conditions. This high gain allows for efficient current amplification in electronic circuits. In summary, the 2N5551TFR from ON Semiconductor is a reliable and efficient NPN transistor that offers a combination of high voltage capability, fast switching, and high current gain, making it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
855+ $0.0586 $50.1030
1,825+ $0.0549 $100.1925
2,835+ $0.0530 $150.2550
4,060+ $0.0493 $200.1580
5,265+ $0.0475 $250.0875
6,580+ $0.0456 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess