EN
  • EN
  • DE

MAX805SCSA+

Part No MAX805SCSA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.935V 1 Active High/Open Drain 8-Pin SOIC N / IC SUPERVISOR MPU 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.925V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 787043-MAX805SCSA+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX805S
Introduction Date September 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX805SCSA+ CAD Model

Description

Maxim Integrated MAX805SCSA+ Microprocessor Supervisory Circuit

The MAX805SCSA+ from Maxim Integrated is a highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides a significant level of system integrity by ensuring that the µP boots up in a predictable state every time. This compact device is essential for managing system resets and power-on reset functionality.

The MAX805SCSA+ provides a multitude of features making it an excellent choice for applications requiring precise voltage monitoring and reset functions. It is particularly suitable for portable/battery-powered devices, computers, controllers, and intelligent instruments.

Key Features:

  • Precision Monitoring: Accurate monitoring of 5V, 3.3V, 3V, and other voltage levels.
  • Reset Timeout: Offers a reset timeout of 140ms min to ensure proper system reset.
  • Low Power Consumption: Ideal for power-sensitive applications with its low supply current of 20µA.
  • Versatile Voltage Thresholds: Includes factory-trimmed reset thresholds for various applications.
  • Manual Reset Feature: Provides a manual reset input for added control.
  • Compact Package: Available in a space-saving 8-pin SO package.

Applications:

  • Portable Devices
  • Embedded Systems
  • Computers and Servers
  • Data Storage Systems
  • Industrial Controllers

The MAX805SCSA+ ensures that if the supply voltage drops below a preset threshold, the reset output will be asserted, which holds the µP in a reset state for a minimum of 140ms after the supply voltage exceeds the reset threshold. This feature protects the µP from operating under unpredictable conditions that could lead to system errors or data corruption.

With its robust set of features and compact design, the MAX805SCSA+ is a critical component for any system requiring reliable voltage monitoring and reset capabilities. Maxim Integrated's commitment to quality and performance makes this supervisory circuit a smart choice for safeguarding your digital systems.

You May Also Be Interested in

Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess