EN
  • EN
  • DE

71M6103-IL

Part No 71M6103-IL
Manufacturer Maxim Integrated
Catalog Miscellaneous
Description On-Chip Temperature Sensor Enables Localized Digital Temperature On-Chip Power Monitoring
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815791-71M6103-IL
Ultra Librarian 3D Model Ultra Librarian 71M6103-IL CAD Model

Description

Maxim Integrated 71M6103-IL Energy Meter IC

The 71M6103-IL from Maxim Integrated is a highly integrated, single-phase, energy-meter integrated circuit (IC) designed for the precise measurement of energy consumption in residential and commercial applications. This advanced metering IC is equipped with a multitude of features that make it a key component for smart meter designs that require accuracy, reliability, and robust performance.

At the heart of the 71M6103-IL lies a powerful 8052 microcontroller core with a 22-bit delta-sigma ADC, ensuring high precision in energy measurement. The IC boasts an impressive accuracy that exceeds the requirements of the IEC 62053-21, 62053-22, and 62053-23 standards for active energy meters, making it suitable for billing purposes.

This energy meter IC comes with an integrated 32kHz timebase that eliminates the need for an external crystal, thus reducing the overall component count and design complexity. The 71M6103-IL also features a programmable gain amplifier (PGA) for current sensors, a temperature-compensated voltage reference, and a digital temperature sensor, all of which contribute to its exceptional measurement capabilities.

The digital signal processing (DSP) functionality embedded in the IC supports a variety of metering features, including RMS calculations, power quality monitoring, and tamper detection. These features enable utility companies to not only bill consumers accurately but also to monitor the grid health effectively.

Connectivity is another strong aspect of the 71M6103-IL. It includes a UART for communication with an external microprocessor or a communication module, facilitating integration into automated meter reading (AMR) and advanced metering infrastructure (AMI) systems.

For designers and engineers, the 71M6103-IL is available in a compact 64-pin LQFP package, which is suitable for space-constrained applications. Maxim Integrated also provides extensive technical support, including reference designs and software libraries, to accelerate the development process and reduce time to market.

In summary, the Maxim Integrated 71M6103-IL Energy Meter IC is an ideal solution for smart meter manufacturers seeking a high-performance, cost-effective, and easily integrated component for their metering solutions.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7152 $60.0320
85+ $1.4068 $119.5780
130+ $1.3629 $177.1770
180+ $1.3190 $237.4200
230+ $1.2751 $293.2730
305+ $1.1435 $348.7675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess