Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer ON Semiconductor
Win Source Part Number 150809-1SV248
Popularity Low
Supply and Demand Status Balance
Family Name 1SV248
Introduction Date April 24, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 1SV248 CAD Model

Description

The 1SV248 is a high-performance varactor diode designed by ON Semiconductor, a leading innovator in semiconductor technology. This varactor diode is widely recognized for its excellent tuning and voltage-controlled oscillator (VCO) applications in a diverse range of electronic devices. The 1SV248 offers a combination of low resistance and high capacitance, making it an ideal choice for RF and microwave applications where precise voltage control of frequency is required.

Key Features

  • High Capacitance Ratio: The 1SV248 boasts a high capacitance ratio, which is essential for VCOs to achieve a wide tuning range. This enables the device to be used in a variety of frequency control and filtering applications.
  • Low Series Resistance: With its low series resistance, this varactor diode ensures minimal signal loss and heat generation, contributing to the overall efficiency and longevity of the circuit.
  • Compact Package: ON Semiconductor has encapsulated the 1SV248 in a small and lightweight package, allowing for integration into space-constrained designs without compromising performance.
  • Versatile Operating Range: The diode operates effectively across a broad range of voltages, making it suitable for multiple applications and ensuring flexibility in circuit design.

Applications

The 1SV248 is commonly employed in a variety of applications such as:

  • RF and microwave tuners
  • Electronic voltage-controlled oscillators (EVCOs)
  • Phase-locked loops (PLLs)
  • Frequency modulators and demodulators
  • TV/VCR tuners

Quality and Reliability

ON Semiconductor is committed to providing high-quality components that meet the rigorous demands of the electronics industry. The 1SV248 varactor diode is manufactured under stringent quality control standards, ensuring reliable performance and durability for your critical applications.

Ordering Information

For detailed product specifications, pricing, and ordering information, please visit the ON Semiconductor website or contact an authorized distributor. Ensure that you are sourcing the genuine 1SV248 varactor diode to guarantee optimal performance and compatibility with your designs.

You May Also Be Interested in

Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBR8210
Microsemi Corporation
DIODE SCHOTTKY 35V 180A HALFPAK
Need more? Email Us
ECAD model for HS18135R
Microsemi Corporation
DIODE SCHOTTKY 90V 1A DO204AL
Need more? Email Us
ECAD model for MS109/TR8
ON Semiconductor
Ultrafast Recovery Power Rectifier | DIODE GEN PURP 300V 20A TO220F
Need more? Email Us
ECAD model for FFPF20UP30STU
Microsemi Corporation
DIODE GEN PURP 1KV 1A D-5A
Need more? Email Us
ECAD model for JANTXV1N6625U
Microsemi Corporation
DIODE GEN PURP 50V 150MA DO34
Need more? Email Us
ECAD model for 1N4534
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for UFT3280
Microsemi Corporation
DIODE GEN PURP 880V 1.4A AXIAL
Need more? Email Us
ECAD model for 1N6629
Microsemi Corporation
DIODE SIL CARB 1.7KV 23A TO247
Need more? Email Us
ECAD model for APT10SCE170B

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention