EN
  • EN
  • DE

1SS383T1G

Part No 1SS383T1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 40V SC82
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 2 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 300mA (DC)
Voltage - Forward (Vf) (Max) @ If 600mV @ 100mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 5μA @ 40V
Operating Temperature - Junction -55°C to 150°C
Mounting SMD (SMT)
Case / Package SC-82
Win Source Part Number 096999-1SS383T1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SS383T1G CAD Model

Description

ON Semiconductor 1SS383T1G High-Speed Switching Diode

The ON Semiconductor 1SS383T1G is a high-speed switching diode that offers excellent performance in a compact and efficient package. This diode is designed to meet the rigorous demands of high-speed signal switching applications. It is a great choice for designers who require a reliable and high-performing diode for their electronic circuits.

Key Features:

  • Low Forward Voltage: The 1SS383T1G diode has a low forward voltage drop, which ensures minimal power loss and makes it suitable for high-efficiency applications.
  • Fast Switching Speed: With its fast switching speed, this diode is capable of handling high-frequency operations, making it ideal for use in RF and digital applications.
  • Surface Mount Package: The SOD-323 package is designed for surface mounting, which saves valuable board space and is suitable for automated assembly processes.
  • High Reliability: ON Semiconductor's commitment to quality means that the 1SS383T1G is built to offer reliable performance over a wide range of operating conditions.
  • Lead-Free and RoHS Compliant: This diode is lead-free and complies with the RoHS directive, making it an environmentally friendly choice for electronic designs.

Applications:

The versatility of the 1SS383T1G allows it to be used in a wide range of applications, including:

  • High-speed switching circuits
  • Signal processing
  • DC-DC converters
  • Rectification applications
  • Protection circuits

Technical Specifications:

Parameter Value
Reverse Voltage 80 V
Forward Current 100 mA
Forward Voltage 1.25 V (max)
Reverse Recovery Time 4 ns (typical)
Operating Temperature Range -55°C to +150°C

In conclusion, the ON Semiconductor 1SS383T1G high-speed switching diode is a superior choice for engineers and designers looking for a diode that offers speed, efficiency, and reliability. Its compact form factor and compliance with environmental standards make it a forward-thinking solution for modern electronic applications.

You May Also Be Interested in

Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909
Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6747 $60.0723
22+ $5.4770 $120.4940
33+ $5.3061 $175.1013
45+ $5.1351 $231.0795
59+ $4.9642 $292.8878
78+ $4.4502 $347.1156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess