The 1SS345-TB-E is a cutting-edge diode component manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is designed for high-efficiency applications requiring a fast-switching diode with low power loss. It is an ideal choice for engineers and designers looking to enhance the performance of their electronic circuits in a compact form factor.
Key Features
- Low Forward Voltage Drop: The 1SS345-TB-E boasts a low forward voltage drop, which contributes to reduced energy consumption and improved thermal performance, making it suitable for power-sensitive applications.
- Fast Switching Speed: With its fast switching capabilities, this diode minimizes switching losses and is well-suited for high-frequency operations.
- High Reliability: ON Semiconductor's commitment to quality ensures that the 1SS345-TB-E is highly reliable and able to withstand the rigors of demanding applications.
- Surface Mount Package: The diode comes in a small surface mount package, which allows for a more efficient use of PCB space and is easier to integrate into a variety of electronic assemblies.
Applications
The versatile nature of the 1SS345-TB-E makes it suitable for a wide range of applications, including:
- Switching power supplies
- Power management systems
- DC-DC converters
- High-speed logic circuits
- Portable devices
Technical Specifications
Parameter
Value
Package
Surface Mount
Forward Current (If)
100 mA
Peak Reverse Voltage (Vr)
80 V
Forward Voltage (Vf)
1.0 V @ If=10mA
Reverse Recovery Time (trr)
4 ns
In conclusion, the 1SS345-TB-E from ON Semiconductor is a robust and efficient solution for modern electronic designs requiring a high-performance diode. With its low forward voltage drop, fast switching speed, and compact package, it stands out as a superior choice for designers aiming to optimize their power management and signal processing applications.