EN
  • EN
  • DE

1SMB5952BT3G

Part No 1SMB5952BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 130V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 130V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 450 Ohm
Current - Reverse Leakage @ Vr 1μA @ 98.8V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 005443-1SMB5952BT3G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SMB5952BT3G CAD Model

Description

Product Overview: 1SMB5952BT3G - ON Semiconductor

The 1SMB5952BT3G is a high-quality Zener diode from ON Semiconductor, a leading provider in the semiconductor industry. This robust product is designed to offer superior voltage regulation with its precise breakdown voltage range. It is widely used in various electronic applications for its reliability and performance.

Key Features

  • Voltage Range: The device has a nominal Zener voltage of 13V, making it ideal for applications requiring a regulated voltage in this range.
  • Power Dissipation: This Zener diode can handle up to 3 watts of power dissipation, which allows it to withstand transient over-voltage conditions and provides a stable Zener voltage under normal operating conditions.
  • Surge Current Specification: It is capable of handling surge currents, ensuring protection against voltage spikes that can be harmful to sensitive electronic components.
  • Package: The 1SMB5952BT3G is available in an SMB (DO-214AA) surface-mount package, which is well-suited for automated assembly processes and helps in saving PCB space.
  • Tolerance: The Zener voltage tolerance is ±5%, providing a precise voltage regulation for consistent performance.

Applications

The 1SMB5952BT3G Zener diode is versatile and can be used in a variety of applications, including:

  • Voltage regulation modules
  • Over-voltage protection circuits
  • Switching power supplies
  • Other types of industrial and consumer electronic equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1SMB5952BT3G is no exception. It is manufactured to meet high industry standards, ensuring that it performs consistently across various conditions and applications. The device is also RoHS compliant, which means it adheres to strict environmental regulations by avoiding the use of hazardous substances.

Conclusion

With its precise voltage regulation, high power dissipation capability, and robust surge current specification, the 1SMB5952BT3G from ON Semiconductor is an excellent choice for designers looking for a reliable Zener diode solution. Its compact package and compliance with environmental standards make it a sustainable and space-saving option for modern electronic applications.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1175 $50.5250
1,040+ $0.0964 $100.2560
1,610+ $0.0934 $150.3740
2,215+ $0.0904 $200.2360
2,865+ $0.0874 $250.4010
3,830+ $0.0784 $300.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess