Products specifications

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff 14V
Voltage - Breakdown (Minimum) 15.6V
Voltage - Clamping (Maximum) at Ipp 23.2V
Current - Peak Pulse (10/1000μs) 25.8A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Capacitance at Frequency 590pF at 1MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB
Family Part Number 1SMB
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1122418-1SMB14CAT3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SMB14CAT3 CAD Model

Description

Product Overview: 1SMB14CAT3 - ON Semiconductor

The 1SMB14CAT3 is a robust transient voltage suppression (TVS) diode designed by ON Semiconductor, a leading name in energy-efficient innovations. This TVS diode is engineered to shield sensitive electronic equipment from voltage spikes and surges, providing reliable protection in a compact SMB package. With its high surge capability, the 1SMB14CAT3 is an ideal choice for safeguarding voltage-sensitive components in a variety of applications, including industrial, commercial, and consumer electronics.

Key Features

  • Stand-off Voltage: The device offers a stand-off voltage of 14V, ensuring that it remains non-conductive under normal operating conditions and only activates when a voltage spike occurs.
  • Peak Pulse Power: It boasts an impressive peak pulse power dissipation of 600W (@10/1000μs waveform), allowing it to handle significant transient power spikes without damage.
  • Fast Response Time: The 1SMB14CAT3 reacts swiftly to overvoltage events, providing quick and effective protection to downstream components.
  • Low Incremental Surge Resistance: With its low incremental surge resistance, the diode minimizes voltage drop during surge events, ensuring better performance and longevity of the protected device.
  • Operating Temperature Range: It can operate over a wide temperature range from -55°C to +150°C, making it suitable for harsh environmental conditions.

Applications

The versatile nature of the 1SMB14CAT3 TVS diode allows it to be used in a multitude of applications, including:

  • Power supply protection
  • Automotive systems
  • Data line and I/O port protection
  • Telecommunications equipment
  • Consumer electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 1SMB14CAT3 is no exception, as it is manufactured to stringent standards, ensuring that each unit meets the robust performance criteria required for TVS diodes. Users can trust this component to provide consistent and reliable protection in their electronic systems.

Environmental Compliance

The 1SMB14CAT3 is environmentally friendly and complies with RoHS directives, making it a suitable choice for applications that require adherence to strict environmental regulations.

With its combination of high surge capability, fast response time, and reliable performance, the 1SMB14CAT3 from ON Semiconductor is an excellent choice for designers looking to enhance the durability and safety of their electronic products.

You May Also Be Interested in

Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to $0.0885
ECAD model for VS5V0BB1EST15R
Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to $1.5716
ECAD model for SMLJ30CA
Yageo
SMDJ, DO-214AB, 33V, 53.3V, REEL / 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.1619
ECAD model for SMDJ33CA/TR13
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to $0.5224
ECAD model for SP4044-04ATG
Micro Commercial Co
TVS DIODE 12VWM 35VC SOD123 / 35V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
Need more? Email Us
ECAD model for ESDH12VD1-TP
Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to $0.1779
ECAD model for TPD1E04U04DPLR
ON Semiconductor
TVS DIODE 5V 11.5V 2WLCSP / Transient Voltage Suppressors Micro.Packaged Diodes for ESD Protection
Lowest to $0.1021
ECAD model for ESD5484FCT5G
Wurth Electronics Inc
TVS DIODE 24V 38.9V DO214AA / WE-TVSP Power TVS Diode
Lowest to $1.6250
ECAD model for 824520241

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention