EN
  • EN
  • DE

1SMA5917BT3

Part No 1SMA5917BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.7V 1.5W SMA / PLASTIC SURFACE MOUNT ZENER DIODES 1.5 WATTS 3.3-68 VOLTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Voltage - Zener (Nom) (Vz) 4.7V
Tolerance ±5%
Power - Max 1.5W
Impedance (Maximum) (Zzt) 5 Ohms
Current - Reverse Leakage at Vr 2.5μA at 1.5V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AC, SMA
Supplier Device Package SMA
Part Number Series SMA5917
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809822-1SMA5917BT3
Ultra Librarian 3D Model Ultra Librarian 1SMA5917BT3 CAD Model

Description

The 1SMA5917BT3 from ON Semiconductor is a robust Zener voltage regulator diode, designed to provide a precise voltage regulation solution. This component is part of the SMA series, encapsulated in a compact surface-mount SMA package, which is well-suited for automated assembly processes and space-constrained applications.

Key Features

  • Power Dissipation: With a power rating of 1.5 watts, this Zener diode can dissipate a substantial amount of power for its size, making it capable of handling moderate power regulation tasks in a circuit.
  • Voltage Range: The 1SMA5917BT3 series offers a wide range of nominal Zener voltages, allowing designers to choose the appropriate voltage level for their specific application requirements.
  • Package: The SMA package is known for its small footprint and low profile, which is ideal for high-density PCB layouts.
  • Thermal Performance: Superior thermal performance is ensured thanks to the device's excellent heat dissipation characteristics, which contribute to its reliability and longevity.
  • Surge Capability: It is capable of withstanding surge currents, thereby offering protection against voltage spikes and enhancing the overall durability of the end application.
  • Regulation: This Zener diode provides a stable and reliable voltage regulation, ensuring the proper functioning of sensitive electronic components in the event of voltage fluctuations.

Applications

The 1SMA5917BT3 is versatile and can be used in a variety of applications, including:

  • Voltage regulation for sensitive electronics
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Telecommunication devices
  • Industrial automation systems

Product Specifications

Parameter Value
Device Type Zener Voltage Regulator Diode
Power Dissipation 1.5 W
Zener Voltage Range Varies with specific model
Package Type SMA
Operating Temperature Range -55°C to +150°C

With its combination of features, the 1SMA5917BT3 Zener diode from ON Semiconductor is a reliable choice for engineers and designers looking for a voltage regulation solution that offers both performance and compactness.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1386 $58.2120
895+ $0.1297 $116.0815
1,385+ $0.1252 $173.4020
1,990+ $0.1163 $231.4370
2,585+ $0.1118 $289.0030
3,230+ $0.1074 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,000 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess