Products specifications Report Issue?

Category Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes
Mfr ON Semiconductor
Series -
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 36V
Voltage - Breakdown (Min) 40V
Voltage - Clamping (Max) @ Ipp 58.1V
Current - Peak Pulse (10/1000µs) 6.9A
Power - Peak Pulse 400W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 345pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Base Product Number 1SMA36
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 5,000 pcs
Win Source Part Number 1380635-1SMA36AT3
Ultra Librarian 3D Model Ultra Librarian 1SMA36AT3 CAD Model

Description

The 1SMA36AT3 is a robust transient voltage suppressor (TVS) diode designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance device is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring reliability and stability in a variety of applications.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 36V, making it suitable for a range of electronic circuits that require this level of voltage protection.
  • Peak Pulse Power: It can handle peak pulse power of 400 Watts at 10/1000μs waveform, which helps to safeguard components from high energy transients.
  • Low Leakage Current: The 1SMA36AT3 boasts a low leakage current, reducing power loss and increasing efficiency in electronic systems.
  • Fast Response Time: With its fast response time to transient over-voltages, this TVS diode is capable of reacting quickly to protect vital components from damage.
  • Compact Package: Housed in a SMA package, the 1SMA36AT3 is designed for space-constrained applications, providing essential protection without compromising on size.

Applications

The 1SMA36AT3 is ideal for a variety of applications where voltage protection is critical. These include:

  • Consumer electronics such as TVs, computers, and smartphones
  • Industrial systems where precise voltage control is necessary
  • Telecommunication equipment that requires consistent performance
  • Automotive electronics that are exposed to fluctuating voltages
  • Power supply circuits needing additional protection against surges

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1SMA36AT3 is no exception. Each device is rigorously tested to ensure it meets the highest standards of performance and reliability. With its robust construction and ON Semiconductor's reputation for excellence, the 1SMA36AT3 is a reliable choice for protecting your electronic devices.

Environmental Compliance

The 1SMA36AT3 is environmentally friendly and complies with RoHS directives, making it a safe and responsible choice for manufacturers looking to minimize their ecological impact.

You May Also Be Interested in

Wurth Electronics Inc
TVS Diode Array WE-TVS | TVS DIODE 5V 9V SC70-6
Lowest to $1.0416
ECAD model for 82400274
Microchip Technology
TVS DIODE 30.5VWM 47.5VC
Need more? Email Us
ECAD model for JANTX1N6466US
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 33V 53.3V SMC
Lowest to $0.2955
ECAD model for 1SMC33AT3
ON Semiconductor
40 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 12.8V 21.2V SOT23-3
Lowest to $0.0401
ECAD model for MMBZ15VDLT1
ON Semiconductor
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR | TVS DIODE 5.8V 10.5V AXIAL
Need more? Email Us
ECAD model for 1N6267A
Littelfuse Inc.
TVS Diode Arrays - Surface Mount TVS Avalanche Diode Array | TVS DIODE 5.5V 8.5V SOT23-5
Lowest to $0.2533
ECAD model for SP0504BAHT
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 11V 18.2V P600
Lowest to $0.6096
ECAD model for 5KP11CA
Diodes Incorporated
1500W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Lowest to $0.4242
ECAD model for SMCJ5.0CA-13-F
Vishay
TVS DIODE 459VWM 740VC DO214AC / 740V Clamp 410mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for P4SMA540AHE3_A/H

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention