EN
  • EN
  • DE

1PMT5941BT1G

Part No 1PMT5941BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 47V 3.2W POWERMITE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 47V
Tolerance ±5%
Maximum Power Dissipation 3.2W
Impedance (Max) (Zzt) 67 Ohm
Current - Reverse Leakage @ Vr 1μA @ 35.8V
Voltage - Forward (Vf) (Max) @ If 1.25V @ 200mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package Powermite
Win Source Part Number 1002456-1PMT5941BT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1PMT5941BT1G CAD Model

Description

1PMT5941BT1G - Zener Voltage Regulator Diode

The 1PMT5941BT1G is a high-quality Zener voltage regulator diode from ON Semiconductor, renowned for its reliability and performance in a wide range of applications. This component is designed to provide a precise voltage regulation solution, making it an ideal choice for power supply circuits, voltage reference modules, and other electronics requiring stable voltage levels.

Key Features:

  • Voltage Range: The 1PMT5941BT1G offers a Zener voltage range from 3.3V to 68V, which allows for flexibility in different circuit designs and applications.
  • Power Dissipation: With a power dissipation of 3.0 watts, this Zener diode can handle significant power levels, making it suitable for high-power applications.
  • Package: It comes in a surface-mount Powermite® package, which is known for its small footprint and excellent power handling capability given its size.
  • Thermal Resistance: The device features a low thermal resistance, ensuring efficient heat dissipation and contributing to its overall reliability and longevity.
  • Tolerance: The Zener voltage tolerance is ±5%, which ensures precise voltage regulation for sensitive electronic components.

Applications:

The 1PMT5941BT1G is suitable for a variety of applications, including:

  • Consumer electronics
  • Telecommunication devices
  • Computer peripherals
  • Industrial equipment
  • Automotive systems
  • Medical devices

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products, and the 1PMT5941BT1G is no exception. It is manufactured to stringent quality standards and is designed for optimal performance and durability. Customers can trust this Zener diode to deliver consistent results and maintain stability in their electronic systems.

Environmental Compliance:

The 1PMT5941BT1G is lead-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability. This ensures that the product is suitable for use in a wide range of global markets while adhering to environmental regulations.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3410 $57.9700
415+ $0.2799 $116.1585
640+ $0.2711 $173.5040
885+ $0.2623 $232.1355
1,140+ $0.2536 $289.1040
1,525+ $0.2273 $346.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess