EN
  • EN
  • DE
  • IT

1N5919BRL

Part No 1N5919BRL
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description 3 W DO-41 Surmetic TM 30 Zener Voltage Regulators | DIODE ZENER 5.6V 3W AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Voltage - Zener (Nom) (Vz) 5.6V
Tolerance ±5%
Maximum Power 3W
Impedance (Maximum) (Zzt) 2 Ohms
Current - Reverse Leakage at Vr 5μA at 3V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package Axial
Family Part Number 1N5919
Manufacturer Pack Quantity 6,000
MSL Level 1 (Unlimited)
Win Source Part Number 1122040-1N5919BRL
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5919BRL CAD Model

Description

ON Semiconductor 1N5919BRL Zener Diode Overview

The 1N5919BRL from ON Semiconductor is a robust and reliable Zener diode, designed to provide a precise voltage reference. This Zener diode is a popular choice for a wide range of electronic applications, thanks to its stable performance and ability to regulate voltage over a broad range of currents. It is particularly well-suited for use in voltage regulation scenarios, where maintaining a constant voltage level is crucial.

Key Features

  • Voltage Regulation: The 1N5919BRL offers a nominal Zener voltage of 5.6V, providing an efficient solution for voltage regulation needs in various circuits.
  • Power Dissipation: With a power dissipation of 3W, this Zener diode can withstand significant power levels, making it ideal for more demanding applications.
  • Package: Housed in an axial-lead, transfer-molded plastic package, the 1N5919BRL ensures durability and ease of mounting on printed circuit boards.
  • High Surge Capability: It is designed to handle surge currents without degradation, ensuring reliable performance under transient conditions.
  • Temperature Stability: The diode features a low dynamic impedance and operates effectively over a wide temperature range, maintaining stability and performance.

Applications

The versatile nature of the 1N5919BRL Zener diode makes it suitable for a variety of applications, including:

  • Power supply circuits
  • Overvoltage protection
  • Switching power supplies
  • Other voltage regulation applications in consumer, industrial, and telecommunication sectors

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5919BRL is no exception. Each diode is subjected to rigorous testing protocols to ensure it meets the high standards expected from ON Semiconductor products. Users can trust in the reliability and longevity of this Zener diode when incorporated into their electronic systems.

Whether you're designing a new system or troubleshooting an existing one, the 1N5919BRL Zener diode from ON Semiconductor is a dependable component that ensures consistent performance and voltage regulation, making it an essential part of your electronics inventory.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
835+ $0.0599 $50.0165
2,035+ $0.0492 $100.1220
3,155+ $0.0476 $150.1780
4,340+ $0.0461 $200.0740
5,610+ $0.0446 $250.2060
7,500+ $0.0400 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,500 pieces
MOQ: 835 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess