EN
  • EN
  • DE

PKJ4716APIHS

Part No PKJ4716APIHS
Manufacturer Flex Power Modules
Catalog Board Mount AC DC Converters
Description DC DC CONVERTER 28V 700W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board MountDC DC Converters
Mfr Flex Power Modules
Series PKJ4000 (700W)
Packaging Tray
Part Status Active
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 28V
Current - Output (Max) 25A
Power (Watts) 700 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features Adjustable Output, Baseplate, Remote On/Off, Remote Sense
Operating Temperature -40°C ~ 125°C (With Derating)
Efficiency 96.5%
Mounting Type Through Hole
Package / Case Half Brick
Size / Dimension 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Supplier Device Package Half Brick
Control Features Enable, Active Low
Approval Agency CB, CSA, IEC, TUV, UL
Standard Number 62368-1
Base Product Number PKJ471
Ultra Librarian 3D Model Ultra Librarian PKJ4716APIHS CAD Model

You May Also Be Interested in

Vicor Corporation
DC DC CONVERTER 15V 75W
Lowest to $472.7273
Traco Power
DC DC CONVERTER 3.3V 2W
Lowest to $38.5805
Texas Instruments
1.5-A HIGH EFFICIENCY BUCK-BOOST
Lowest to $3.1679
CUI Inc.
AC/DC CONVERTER 9V 3W
Lowest to $16.5192
Cosel USA, Inc.
AC/DC CONVERTER 24V 3W
Lowest to $81.8181
Flex Power Modules
DC DC CONVERTER 30V 99W
Lowest to $66.8182
Cosel USA, Inc.
DC DC CONVERTER +/-15V
Lowest to $243.3567
Cosel USA, Inc.
DC DC CONVERTER 24V
Lowest to $97.5524
Recom Power
DC DC CONVERTER 12V 1W
Lowest to $34.9254

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess