EN
  • EN
  • DE

1N5917BRLG

Part No 1N5917BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.7V 3W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 4.7V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 5 Ohm
Current - Reverse Leakage @ Vr 5μA @ 1.5V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 005332-1N5917BRLG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5917BRLG CAD Model

Description

The 1N5917BRLG is a robust Zener voltage regulator diode designed and manufactured by ON Semiconductor. This electronic component is engineered to provide a precise voltage regulation solution, making it an ideal choice for a wide range of applications, including power supply stabilization, voltage reference, and protection circuits.

Key Features

  • Voltage Range: The 1N5917BRLG offers a Zener voltage range from 3.3V to 68V, providing flexibility for various design requirements.
  • Power Dissipation: With a power dissipation of 3W, this Zener diode can handle significant power levels, making it suitable for higher power applications.
  • Package: Packaged in an Axial Lead, the device is available in a convenient and easy-to-use format for through-hole mounting, enhancing its compatibility with a wide array of PCB designs.
  • High Stability: The diode features a low dynamic impedance and excellent stability, ensuring a reliable performance over its entire voltage range and operating conditions.
  • Surge Current Capability: It is capable of withstanding surge currents, offering additional protection for electronic circuits during high current spikes.

Applications

The 1N5917BRLG Zener diode is versatile and can be used in various electronic circuits. Common applications include:

  • Consumer electronics
  • Automotive systems
  • Industrial equipment
  • Telecommunication devices
  • Computer systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5917BRLG is no exception. It is produced with the highest standards, ensuring that it meets the rigorous demands of commercial and industrial applications. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Technical Specifications

Parameter Value
Zener Voltage Range 3.3V to 68V
Power Dissipation 3W
Package Type Axial Lead
Operating Temperature Range -65°C to +175°C

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess