EN
  • EN
  • DE

1N5383BRLG

Part No 1N5383BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 150V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 150V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 330 Ohm
Current - Reverse Leakage @ Vr 500nA @ 114V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002284-1N5383BRLG
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1N5383BRLG CAD Model

Description

ON Semiconductor 1N5383BRLG Zener Diode

The 1N5383BRLG from ON Semiconductor is a robust and reliable Zener diode, designed to provide a precise voltage reference. This electronic component is a staple in various applications where voltage regulation is critical. It is particularly useful in providing overvoltage protection and in voltage stabilization circuits.

Key Features:

  • Voltage Regulation: The 1N5383BRLG offers a nominal Zener voltage of 150V, making it suitable for a wide range of applications that require a high breakdown voltage.
  • Power Dissipation: With a power dissipation rating of 5W, this Zener diode can handle significant power levels, making it ideal for larger circuit operations.
  • Package: It comes in an axial-lead, transfer-molded plastic package that is both compact and robust, ensuring durability and ease of integration into various circuit designs.
  • Surge Capability: The device can endure surge currents, making it an excellent choice for applications subject to transient overvoltage conditions.
  • Standard Tolerance: The Zener voltage tolerance is ±5%, which provides a balance between precision and cost-effectiveness for most applications.
  • Operating Temperature: It can operate over a wide temperature range from -65°C to +175°C, accommodating extreme environmental conditions.

Applications:

The 1N5383BRLG is versatile and can be found in a variety of electronic circuits. Common applications include:

  • Voltage regulation modules
  • Power supplies
  • Automotive electronics
  • Consumer electronics
  • Industrial systems
  • Overvoltage protection circuits

ON Semiconductor's commitment to quality ensures that the 1N5383BRLG Zener diode meets the stringent requirements of electronic systems today. Whether you're designing a simple power supply or a complex automotive safety system, the 1N5383BRLG provides the performance and reliability you need. Its standard footprint and industry-recognized packaging make it easy to design in and source, ensuring that your production lines keep moving smoothly.

With its combination of features, the 1N5383BRLG is a great choice for designers looking for a high-voltage, high-power Zener diode solution from a reputable manufacturer in the semiconductor industry.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2284 $58.2420
620+ $0.1875 $116.2500
955+ $0.1816 $173.4280
1,315+ $0.1757 $231.0455
1,700+ $0.1699 $288.8300
2,280+ $0.1522 $347.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,970 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess