EN
  • EN
  • DE

1N5372BRLG

Part No 1N5372BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 62V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 62V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 42 Ohm
Current - Reverse Leakage @ Vr 500nA @ 47.1V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002273-1N5372BRLG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5372BRLG CAD Model

Description

ON Semiconductor 1N5372BRLG Zener Diode

The 1N5372BRLG is a robust and reliable Zener diode product manufactured by ON Semiconductor, a leader in the semiconductor industry. This Zener diode is designed to provide a precise voltage regulation solution for a variety of electronic applications. With its ability to stabilize voltage, the 1N5372BRLG is an essential component for power supply circuits, voltage reference, and protection devices against overvoltage conditions.

Key Features:

  • Voltage Regulation: The 1N5372BRLG offers a Zener voltage of 62V, making it suitable for applications that require a regulated voltage within this range.
  • Power Dissipation: With a power dissipation of 5W, this Zener diode can handle significant power levels, ensuring stable performance in demanding situations.
  • Package: The device is packaged in a convenient axial-lead, through-hole format (DO-201AE), which allows for easy mounting on printed circuit boards.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 1N5372BRLG is a highly reliable component, suitable for use in industrial and commercial grade applications.
  • Thermal Stability: The diode is designed to operate over a wide temperature range, maintaining its characteristics even under varying environmental conditions.
  • Standard Tolerance: The Zener voltage tolerance is ±5%, which is standard for general-purpose applications, providing a balance between precision and cost-effectiveness.

Applications:

The 1N5372BRLG Zener diode is versatile and can be used in a wide range of electronic circuits. Some of the typical applications include:

  • Voltage regulation in power supplies
  • Surge protection in sensitive electronics
  • Overvoltage protection in consumer electronics
  • Voltage reference in analog circuits
  • Energy management systems

Whether you are designing a new electronic product or looking for a replacement part for repair and maintenance, the 1N5372BRLG from ON Semiconductor is a reliable choice that meets a broad spectrum of voltage regulation requirements. Its robust construction and consistent performance make it a preferred component for engineers and technicians across various industries.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1647 $58.4685
855+ $0.1353 $115.6815
1,325+ $0.1310 $173.5750
1,825+ $0.1267 $231.2275
2,360+ $0.1226 $289.3360
3,155+ $0.1099 $346.7345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,120 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess