EN
  • EN
  • DE

1N5362BRLG

Part No 1N5362BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 28V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 28V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 6 Ohm
Current - Reverse Leakage @ Vr 500nA @ 21.2V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002264-1N5362BRLG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5362BRLG CAD Model

Description

Product Overview: 1N5362BRLG Zener Diode

The 1N5362BRLG is a high-performance Zener diode manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This Zener diode is designed to offer excellent voltage regulation with a nominal Zener voltage of 28 volts and a power dissipation of 5 watts, making it suitable for a wide range of electronic applications.

Key Features

  • Zener Voltage: The device provides a precise Zener voltage of 28V, which is ideal for voltage reference and shunt regulation applications.
  • Power Dissipation: With a power rating of 5W, the 1N5362BRLG can handle significant power levels, making it suitable for high-power circuits.
  • Package: The diode comes in an Axial Lead package, which is widely used and preferred for through-hole mounting.
  • High Stability: It offers superior stability and performance reliability, ensuring consistent operation over time.
  • Surge Capability: The device has a surge current capability, which allows it to withstand high transient currents, providing protection against voltage spikes.
  • Standard Tolerance: The Zener voltage tolerance is ±5%, which is standard for general-purpose requirements.

Applications

The 1N5362BRLG is versatile and can be used in various electronic circuits. Typical applications include:

  • Voltage regulation in power supplies
  • Surge protection in consumer electronics
  • Overvoltage protection circuits
  • Motor control circuits
  • Industrial electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5362BRLG is no exception. It is manufactured with the highest quality standards and is subjected to rigorous testing to ensure it meets the stringent requirements of industrial and consumer electronic applications. The device is also RoHS compliant, meaning it adheres to environmental regulations by avoiding the use of hazardous substances.

Whether you're designing a simple power supply or developing sophisticated electronic systems, the 1N5362BRLG Zener diode from ON Semiconductor is a reliable choice for your circuit protection and voltage regulation needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4603 $50.6330
265+ $0.3777 $100.0905
410+ $0.3659 $150.0190
565+ $0.3541 $200.0665
735+ $0.3423 $251.5905
980+ $0.3069 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess