EN
  • EN
  • DE

1N5230B

Part No 1N5230B
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.7V 500MW DO35
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 4.7 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 19 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Base Product Number 1N5230
Standard Package 5,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539174-1N5230B
Ultra Librarian 3D Model Ultra Librarian 1N5230B CAD Model

Description

ON Semiconductor 1N5230B Zener Diode

The 1N5230B is a highly reliable Zener diode from ON Semiconductor, a leading manufacturer known for its high-quality electronic components. This Zener diode is designed to provide a precise voltage reference and is commonly used in voltage regulation applications. With its ability to clamp voltages and regulate them within a circuit, the 1N5230B is an essential component in a wide range of electronic devices.

Product Features:

  • Voltage Regulation: The 1N5230B offers a nominal Zener voltage of 4.7V, making it suitable for applications requiring a regulated voltage in this range.
  • Power Dissipation: It is capable of dissipating up to 500mW of power, allowing it to handle moderate levels of power in a circuit without overheating.
  • Tolerance: This Zener diode comes with a standard tolerance of ±5%, ensuring precise voltage regulation for consistent performance.
  • Package: Encased in a DO-35 glass package, the 1N5230B is designed for through-hole mounting, which is ideal for prototyping and production in various electronic assemblies.
  • Operating Temperature: It can operate within a wide temperature range of -65°C to +200°C, providing reliable performance under extreme conditions.
  • Test Current: The Zener test current (I<sub>ZT) for the device is 20mA, which is the current at which the voltage is guaranteed to be within the specified tolerance.

Applications:

The 1N5230B Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation circuits
  • Surge suppression devices
  • Switching power supplies
  • Other types of power management applications

ON Semiconductor's commitment to quality ensures that the 1N5230B Zener diode is a reliable choice for designers and engineers looking to maintain a specific voltage threshold in their electronic circuits. Whether you are working on a simple power supply or an intricate electronic system, the 1N5230B provides the performance and stability needed for efficient and dependable operation.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
890+ $0.0564 $50.1960
2,165+ $0.0462 $100.0230
3,350+ $0.0448 $150.0800
4,610+ $0.0434 $200.0740
5,970+ $0.0419 $250.1430
7,980+ $0.0376 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 890 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess