EN
  • EN
  • DE

1N4755A

Part No 1N4755A
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Silicon Power Z-Diodes | DIODE ZENER 43V 1W DO41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Voltage - Zener (Nom) (Vz) 43V
Tolerance ±5%
Maximum Power 1W
Impedance (Maximum) (Zzt) 70 Ohms
Current - Reverse Leakage at Vr 5μA at 32.7V
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Family Part Number 1N4755
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1121826-1N4755A
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N4755A CAD Model

Description

Product Overview: 1N4755A Zener Diode

The 1N4755A is a robust Zener diode from ON Semiconductor, a trusted name in the semiconductor industry. This Zener diode offers a stable and precise voltage regulation, making it an essential component for a variety of electronic circuits. Designed for optimal performance, the 1N4755A is commonly used in voltage stabilization applications, providing a reliable solution for circuit designers and electronic hobbyists alike.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 16 volts, the 1N4755A ensures precise voltage regulation, which is critical for sensitive electronic components.
  • Power Dissipation: Capable of dissipating up to 1 watt of power, this Zener diode can handle significant energy without compromising its performance or reliability.
  • High Surge Capability: The diode is designed to withstand voltage surges, providing an additional layer of protection against unexpected voltage spikes that could potentially damage electronic components.
  • Standardized Package: Encased in a DO-41 glass body, the 1N4755A is compatible with a wide range of PCB layouts and is easy to install in various electronic devices.

Applications

The 1N4755A Zener diode is versatile and can be used in numerous applications, such as:

  • Power supply circuits
  • Overvoltage protection
  • Voltage reference in analog circuits
  • Switching operations

Quality and Reliability

ON Semiconductor ensures that each 1N4755A Zener diode meets stringent quality standards, providing reliable and consistent performance. The diode is also characterized for its low leakage current and excellent stability over time, making it a preferred choice for long-term applications.

Environmental Compliance

The 1N4755A complies with RoHS directives, making it an environmentally friendly choice for electronic manufacturers who are committed to reducing the environmental impact of their products.

Whether you are designing a new power supply or looking to retrofit an existing circuit, the 1N4755A from ON Semiconductor offers the performance and reliability you need to ensure your project's success.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1,530+ $0.0378 $57.8340
3,720+ $0.0311 $115.6920
5,770+ $0.0300 $173.1000
7,940+ $0.0291 $231.0540
10,250+ $0.0282 $289.0500
13,765+ $0.0252 $346.8780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 1530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess