EN
  • EN
  • DE
  • IT

14066B

Part No 14066B
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER QUAD 4X1 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 280 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Single Supply Voltage (V+) 3 V to 18 V
-3db Bandwidth 65MHz
Channel Capacitance(CS off, CD off) 7.5pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 148926-14066B
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian 14066B CAD Model

Description

ON Semiconductor Product 14066B Overview

The ON Semiconductor 14066B is a high-performance, versatile integrated circuit that belongs to the MC14066B series of quad bilateral switches. Designed to function as an analog switch or a digital multiplexer/demultiplexer, this IC is suitable for a wide range of applications in both digital and analog signal processing.

Key Features

  • Quad Switch Configuration: The 14066B contains four independent switches, allowing for multiple signal paths to be controlled simultaneously.
  • Bilateral Switching: Each switch is bilateral, meaning it can conduct in both directions, which is ideal for analog signal switching.
  • Low ON Resistance: The device features a low ON resistance, which minimizes signal attenuation and ensures high-quality signal transmission.
  • Wide Voltage Range: It operates over a wide voltage range, making it compatible with various signal levels and power supplies.
  • Low Power Consumption: Engineered for efficiency, the 14066B has low power requirements, which helps to reduce power consumption in your circuit designs.
  • High Noise Immunity: The high noise immunity of the 14066B makes it robust in electrically noisy environments, ensuring signal integrity.

Applications

The 14066B is incredibly versatile and can be used in a multitude of applications, including:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Modulation and demodulation circuits
  • Communication circuits
  • Audio signal routing
  • Sample and hold circuits

Technical Specifications

For optimal performance, it is essential to consider the technical specifications of the 14066B:

  • Supply Voltage Range: Typically between 3V and 18V.
  • ON Resistance: Characteristically low, varies with the applied signal voltage and temperature.
  • Switching Time: Fast switching times for both turn-on and turn-off periods.
  • Operating Temperature: Designed to operate over a broad temperature range.

The ON Semiconductor 14066B is an exemplary choice for designers seeking a reliable and flexible switching solution that can cater to both analog and digital domains. Its integration into your circuit will enhance performance while maintaining signal fidelity and efficiency.

You May Also Be Interested in

STMicroelectronics
IC SWITCH DUAL SPDT 16QFN / 2 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.6240
Analog Devices Inc.
IC SWITCH DUAL SPDT 16LFCSP / 2 Circuit IC Switch 2:1 1.1Ohm 16-LFCSP-VQ (4x4)
Lowest to $6.1856
STMicroelectronics
IC SWITCH DUAL SPDT 11FLIPCHIP / 2 Circuit IC Switch 2:1 300mOhm 11-FlipChip
Need more? Email Us
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.5873
Texas Instruments
IC MUX/DEMUX 8X1 16TSSOP / 1 Circuit IC Switch 8:1 75Ohm 16-TSSOP
Need more? Email Us
Union Semiconductor
IC SWITCH SPDT X 2 3OHM 10CSP
Lowest to $0.3661
Analog Devices Inc.
IC SWITCH SPDT 8MSOP / 1 Circuit IC Switch 2:1 35Ohm 8-MSOP
Lowest to $6.3977
ON Semiconductor
LOG CMOS ANALOG SWITCH / Circuit IC Switch
Lowest to $1.3583

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6051 $64.8918
44+ $2.9581 $130.1564
68+ $2.8656 $194.8608
94+ $2.7731 $260.6714
121+ $2.6807 $324.3647
162+ $2.4034 $389.3508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess