The ON Semiconductor 1.5MCJ54A is a robust transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This high-quality component is engineered to shield voltage-sensitive devices from destruction or degradation, ensuring reliability and longevity in a wide range of applications.
Key Features
- Stand-Off Voltage: The device has a stand-off voltage of 54V, making it suitable for a variety of circuits that require this level of voltage protection.
- Peak Pulse Power: With its capability to handle 1500W of peak pulse power for a 10/1000μs waveform, this TVS diode can effectively absorb significant transient energy without failure.
- Clamping Voltage: In the event of a voltage spike, the 1.5MCJ54A clamps to a low voltage, protecting connected components from high voltage transients.
- Fast Response Time: The device responds to over-voltage events in picoseconds, providing immediate protection against electrical transients.
- Low Incremental Surge Resistance: The surge resistance is minimized, ensuring that the protection device does not hinder the performance of the protected circuit.
Applications
The 1.5MCJ54A is ideal for a range of applications where transient voltage protection is critical. These include:
- Consumer electronics such as TVs, computers, and other multimedia devices
- Telecommunication systems
- Industrial control equipment
- Automotive systems
- Power supply protection
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the 1.5MCJ54A is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. This TVS diode is RoHS compliant and is designed for surface mount applications, packaged in a DO-214AB package for easy integration into your existing designs.
Environmental and Regulatory Compliance
The 1.5MCJ54A meets stringent environmental standards, including RoHS compliance, which restricts the use of hazardous substances in electronic components. Customers can be assured of an environmentally friendly product that adheres to global regulatory requirements.