EN
  • EN
  • DE

OB3632NCPA

Part No OB3632NCPA
Manufacturer On-Bright
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer On-Bright
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833078-OB3632NCPA
Ultra Librarian 3D Model Ultra Librarian OB3632NCPA CAD Model

Description

The OB3632NCPA is a highly integrated current mode PWM control IC optimized for offline flyback converter applications, manufactured by On-Bright. This device is designed for high-performance, low standby power AC/DC converters. It integrates advanced features to improve efficiency, reduce BOM cost, and enhance system reliability. The IC incorporates comprehensive protection features and is suitable for various power supply applications requiring stringent energy efficiency and safety standards.

Applications

  • Power adapters for smartphones and tablets
  • Standby power supplies for TVs and set-top boxes
  • LED lighting applications
  • Household appliance power supplies

Features

  • Integrated high-voltage startup circuit
  • Optimized current mode PWM control
  • Frequency jittering for improved EMI performance
  • Built-in soft-start function
  • Comprehensive protection features, including over-voltage protection (OVP), over-current protection (OCP), over-temperature protection (OTP), and short-circuit protection (SCP)
  • Low standby power consumption

Benefits

  • High Efficiency: Optimized PWM control and low standby power consumption contribute to high energy efficiency, meeting stringent regulatory requirements.
  • Reduced BOM Cost: High integration reduces the number of external components required, leading to a lower bill of materials cost.
  • Enhanced Reliability: Comprehensive protection features ensure robust and reliable operation under various fault conditions, extending product lifespan.
  • Simplified Design: Integrated features and a compact package simplify the power supply design process, reducing time to market.
  • Improved EMI Performance: Frequency jittering reduces EMI emissions, simplifying compliance with regulatory standards and reducing the need for external filtering.

Additional Details

The OB3632NCPA utilizes current mode PWM control to provide stable and efficient operation over a wide range of input voltages and load conditions. The integrated high-voltage startup circuit eliminates the need for external startup resistors, reducing BOM cost and improving efficiency. The device incorporates a built-in soft-start function to limit inrush current during start-up. It is available in a compact package suitable for space-constrained applications. The comprehensive protection features ensure safe and reliable operation under various fault conditions.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess