EN
  • EN
  • DE

OB2512RMJJPA

Part No OB2512RMJJPA
Manufacturer On-Bright
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOP7
Manufacturer On-Bright
Win Source Part Number 755440-OB2512RMJJPA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OB2512RMJJPA CAD Model

Description

The OB2512RMJJPA is a highly integrated offline power switch manufactured by On-Bright Electronics. It is designed for low-power AC/DC adapter and charger applications. This device incorporates a pulse-width modulation (PWM) controller and a power MOSFET, offering a cost-effective and energy-efficient solution for power conversion.

Applications:

  • AC/DC adapters
  • Battery chargers
  • Standby power supplies
  • Small appliances
  • LED lighting
  • Power supplies for IoT devices

Features:

  • Integrated power MOSFET: Reduces external component count and simplifies design.
  • PWM control: Provides stable and efficient power conversion.
  • High efficiency: Minimizes power losses and reduces heat generation.
  • Low standby power consumption: Meets stringent energy efficiency requirements.
  • Over-voltage protection (OVP): Protects the power supply from excessive output voltage.
  • Over-current protection (OCP): Limits the output current to prevent damage from overload conditions.
  • Short-circuit protection (SCP): Protects the power supply from short-circuit faults.
  • Over-temperature protection (OTP): Shuts down the power supply if the temperature exceeds a safe limit.

Benefits:

  • Reduced BOM cost: Integration of multiple functions reduces the overall bill of materials.
  • Simplified design: Easier to design and implement power supply functionality.
  • Improved energy efficiency: Reduces power consumption and lowers electricity bills.
  • Enhanced system reliability: Protection features prevent damage from fault conditions.
  • Compliance with energy efficiency standards: Meets regulatory requirements for energy efficiency.

Additional Details:

The OB2512RMJJPA operates in discontinuous conduction mode (DCM) to achieve high efficiency and low standby power consumption. It incorporates various protection features to ensure safe and reliable operation. The device is typically used in low-power applications where energy efficiency and cost are critical considerations. It utilizes advanced control techniques to minimize switching losses and optimize performance across a wide range of load conditions. The integrated power MOSFET is optimized for low on-resistance, further contributing to high efficiency. The device is designed to meet or exceed industry standards for safety and electromagnetic compatibility (EMC).

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess