EN
  • EN
  • DE

OB2363MP

Part No OB2363MP
Manufacturer On-Bright
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer On-Bright
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833036-OB2363MP
Ultra Librarian 3D Model Ultra Librarian OB2363MP CAD Model

Description

The OB2363MP is a highly integrated and cost-effective power switch primarily designed for offline flyback converter applications. Manufactured by On-Bright, this component incorporates a current-mode PWM control scheme, ensuring stable and efficient operation across a wide range of load conditions. It is specifically tailored to meet the stringent requirements of modern power supplies in terms of efficiency, standby power consumption, and protection features.

Applications

  • Adapters for mobile devices and peripherals
  • Standby power supplies for consumer electronics
  • Open-frame power supplies
  • Battery chargers
  • LED lighting power supplies

Features

  • Integrated 700V MOSFET: Simplifies the design and reduces the external component count, leading to a more compact and cost-effective solution.
  • Current-Mode PWM Control: Provides excellent line regulation, load regulation, and transient response, ensuring stable and reliable power delivery.
  • Frequency Jittering: Reduces EMI emissions, minimizing the need for external filtering components and simplifying the compliance process.
  • Soft-Start Function: Limits the inrush current during startup, preventing stress on the components and ensuring a smooth and reliable start-up process.
  • Comprehensive Protection Features: Includes Over-Voltage Protection (OVP), Over-Current Protection (OCP), Over-Temperature Protection (OTP), and Short-Circuit Protection (SCP), safeguarding the power supply and the connected load from damage.
  • Low Startup Current: Reduces power consumption during startup, improving overall system efficiency.
  • Built-in Slope Compensation: Prevents subharmonic oscillation at high duty cycles, ensuring stable operation across a wide range of operating conditions.

Benefits

  • High Efficiency: The optimized design and control scheme minimize power losses, resulting in high energy efficiency and reduced operating costs.
  • Low Standby Power Consumption: Meets the stringent requirements of energy-saving regulations, minimizing wasted energy when the device is in standby mode.
  • Simplified Design: The integrated MOSFET and comprehensive feature set reduce the external component count, simplifying the design process and reducing the overall cost.
  • Enhanced Reliability: The robust protection features and stable operation ensure reliable performance and long lifespan.
  • Reduced EMI: The frequency jittering function minimizes EMI emissions, simplifying the compliance process and reducing the need for external filtering.
  • Compact Size: The integrated design and reduced component count enable a smaller and more compact power supply solution.

The OB2363MP is typically available in a SOP-8 package. Its operating temperature range usually spans from -40°C to +85°C, making it suitable for use in a variety of environments. It provides a robust and efficient solution for various power supply applications. The precise switching frequency helps minimize the size of magnetic components, further contributing to the overall compactness of the power supply design. The internal high-voltage startup circuit also contributes to very low standby power consumption.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess