Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824229-GP50B60PDPBF
Ultra Librarian 3D Model Ultra Librarian GP50B60PDPBF CAD Model

Description

The GP50B60PDPBF is a 600V, 50A insulated-gate bipolar transistor (IGBT) from International Rectifier (now Infineon Technologies). It's designed for high-speed switching applications, commonly found in power conversion systems like uninterruptible power supplies (UPS), welding equipment, and induction heating systems.

Applications:

  • Uninterruptible Power Supplies (UPS)
  • Welding Equipment
  • Induction Heating
  • Power Factor Correction (PFC)
  • Solar Inverters
  • Motor Drives

Features:

  • High Voltage Rating: 600V breakdown voltage, suitable for high voltage applications.
  • High Current Capability: 50A continuous collector current, allowing for high power handling.
  • Fast Switching Speed: Optimized for high-frequency switching applications.
  • Low VCE(sat): Low collector-emitter saturation voltage, minimizing conduction losses.
  • Short Circuit Capability: Designed to withstand short circuit conditions for a specified duration.
  • Lead-Free Package: Compliant with RoHS standards for environmental protection.

Benefits:

  • Increased Efficiency: Low VCE(sat) reduces conduction losses, improving overall system efficiency.
  • Improved Reliability: Robust design and short circuit capability enhance system reliability.
  • Reduced System Size: High current capability allows for smaller and more compact power conversion systems.
  • Simplified Design: Fast switching speed simplifies the design of high-frequency converters.
  • Environmental Compliance: Lead-free package ensures compliance with environmental regulations.

The GP50B60PDPBF offers a combination of high voltage and current handling capabilities, along with fast switching speeds and low conduction losses. This makes it a suitable choice for a wide range of power conversion applications. Its robust design and short circuit capability contribute to improved system reliability and longevity.

You May Also Be Interested in

TE Connectivity
DS13-1000 = RELAY
Lowest to $395.2750
ECAD model for DS13-1000
Texas Instruments
D707E001BRFP250
Lowest to $45.3221
ECAD model for D707E001BRFP
Others
Need more? Email Us
ECAD model for CL03JTR10
Broadcom Limited
ULTIMATE LOWCOST 2X2 802.11N SIN
Lowest to $16.2986
ECAD model for BCM43131TKMLGT-P
Broadcom Limited
SINGLE CHIP 802.11N PCIE
Need more? Email Us
ECAD model for BCM4342EKFBG
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
ECAD model for HDCM3
Inphi Corporation
FULLY PROTECTED OC-192/4XOC-48/1 / Aggregation and Channelizer 10Gbps 1140-Pin HL-BGA
Need more? Email Us
ECAD model for GCIXF19301EE.B1-885703
Texas Instruments
HD ANALOG-INPUT POWER STAGE
Need more? Email Us
ECAD model for HPA01202BDKDR
Cypress Semiconductor Corp
IC CLOCK SPREAD SPECTRUM
Need more? Email Us
ECAD model for FS781BZB

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $60.1589 $120.3178
3+ $49.3612 $148.0836
5+ $47.8192 $239.0960
6+ $46.2759 $277.6554
8+ $44.7340 $357.8720
10+ $40.1068 $401.0680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,100 pieces
MOQ: 2 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention