EN
  • EN
  • DE

XW2Z-200P

Part No XW2Z-200P
Manufacturer Omron
Catalog D - Sub Cables
Description CABLE ASSY DB25 BEIGE 2M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk;Bulk
Product Status Active
1st Connector Plug, Male Pins
2nd Connector Plug, Male Pins
Type DB25
Number of Positions 25
Length 6.56' (2.00m)
Color Beige, Individual (Round)
Usage Communication
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Ultra Librarian 3D Model Ultra Librarian XW2Z-200P CAD Model

Description

NULL

You May Also Be Interested in

ITT Cannon, LLC
CABLE ASSY D TO MIC D 21POS
Need more? Email Us
ITT Cannon, LLC
MICRO 100C S 48" RBW NI
Need more? Email Us
ITT Cannon, LLC
CABLE ASSY D TO MIC D 25POS
Need more? Email Us
ITT Cannon, LLC
MICRO 25C PIN 18" WHT NIC
Need more? Email Us
ITT Cannon, LLC
CABLE ASSY D TO MIC D 100POS
Need more? Email Us
ITT Cannon, LLC
MICRO 31C S 6" YEL JACKP NI
Need more? Email Us
ITT Cannon, LLC
CABLE ASSY MICRO-D
Need more? Email Us
ITT Cannon, LLC
MICRO
Need more? Email Us
ITT Cannon, LLC
CABLE ASSY D TO MIC D 21POS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess