EN
  • EN
  • DE

XW2K-40G-T

Part No XW2K-40G-T
Manufacturer Omron
Catalog Terminal Blocks - Interface Modules
Description INTERFACE MOD RCPT 40PS 14-28AWG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Process Side Connection Terminal Blocks - Spring Connection
Control Side Connection Rectangular, Male
Control Side Cable Retainer Latches
Positions / Poles 40
Voltage - Rated 125VAC, 30VDC
Current Rating (Per Contact) 1 A
Length 2.953" (75.00mm)
Width 1.535" (39.00mm)
Wire Gauge 16-28 AWG;5;9;7;10;8;3;4;2;1;19;1588;2084;1920;288;602004;3500;4641;2080;2039;2861;2171;3833;1885;5073;23;2770;236;277;68;600350;17;2946;281;818;0;13266;13931;8794;1054;50605;128116;21413;35332;13267;2117;91043;105825;91044;21266;27206;115993;113816;25033;85295;100905;100907;54780;130811;13281;13282;38234;90999;90994;91014;91008;90995;90998;91003;13283;15495;91001;91006;884;91000;91007;91005;1330;3973;1289;90993;90992;91004;91016;90996;91009;91002;91015;90997;27428;12438;91011;91013;27569;49212;27568;64439;27567;13291;13292;13293;13295;91012;13296;13297;18938;48801;72993;13298;91010;125549;47619;47185;62;61;3;804;4;17;0;2;4;7;1;1;341357;341663;371599;390812;394877;395102;397097;411033;411034;411036;411037;411038;1;326548;330482;333249;341168;341169;341663;341664;341676;341677;758114;339101;339102;339103;339104;395087;690431;395088;395089;395092;395093;395094;395095;395096;395097;690432;395098;395099;395100;395101;395102;395103;395104;397059;397097;397098;397101;397104;400692;411033;411037;411038;1;361907;361908;363711;400614;2;3;4;5;6;7;8;9;10;11;12;14;15;16;18;20;22;24;25;26;28;30;32;34;36;37;38;39;40;44;48;50;51;56;60;62;64;66;68;74;78;80;90;100;116;1;329720;329745;329746;332652;339060;690494;339071;339073;339074;339075;499299;499298;339396;349968;349971;349972;349973;349974;690495;349975;349976;349977;800066;690496;349978;362726;362728;362729;362730;362731;362732;363412;363413;690497;363414;363416;363665;364163;364392;364414;364415;364652;389013;391205;395667;395687;396013;402008;411379;499404;249586;84843;87868;143803;143881;153669;155183;155263;155274;155281;159247;159276;159277;161432;184652;738948;184656;184660;475069;215344;226124;226159;226165;238738;829326;238782;257642;257676;257678;257680;69629;69699;78980;84289;84330;84348;85847;85858;85865;85867;85869;508185;85875;85876;95154;100671;100688;150744;157291;157312;157326;811532;157343;157346;182727;237347;256165;1;3 mA;5.6 mA;10 mA;16.7 mA;18 mA;22 mA;50 mA;63 mA;80 mA;100 mA;200 mA;500 mA;0.5 A;630 mA;900 mA;1 A;1.5 A;2 A;2.1 A;2.5 A;3 A;3.15 A;3.5 A;4 A;5 A;6 A;8 A;10 A;12 A;15 A;16 A;30 A;40 A;57 A;65 A;81 A;221037;212571;212585;212596;212605;212617;156422;156425;156430;156439;139383;139387;139388;139395;139399;139404;139409;139423;139428;99327;66977;66985;66990;38940;38945;38954;38959;38976;77071;83448;1;15701;32527;36215;37159;38003;38091;38275;41383;41851;41959;42169;44320;46078;49626;49716;49772;50098;50330;50427;50659;51379;52018;52481;52551;53536;54147;54433;54534;54598;54787;56144;56658;58842;58881;58965;58977;59018;59737;59887;429558;60185;60270;61677;61833;62241;62292;62294;62667;454709;122694;122832;123256;123419;124040;124274;124468;124697;124717;124748;124816;125659;125751;126004;126024;126100;126297;127585;128015;128024;128209;128410;129029;129327;130615;130830;130930;131059;131083;131265;131488;132824;132849;132956;132992;133090;133188;133295;133811;133890;134073;134170;134196;134563;135159;135416;135473;135488;135702;136507;136841;137050;137209;137217;170198;170519;170595;170691;170738;171009;171016;171075;171362;171454;171709;171730;171784;172262;172282;172415;172560;172721;173466;173582;173603;173710;173874;174614;174671;174685;174730;174841;175487;175627;175772;175828;175929;176727;176735;176830;176836;176943;176988;177101;177588;177765;177829;178131;178188;178243;178718;178777;178867;178922;179573;179900;836062;179957;179984;179997;576780;204528;204740;204922;204935;205019;205226;205248;205291;205315;205744;205830;206357;206484;206495;206676;206786;207026;207117;207193;207301;207433;207907;208091;208837;208849;209035;209081;209484;209516;209605;209717;210001;210561;210932;211067;211258;211315;229824;67
Ultra Librarian 3D Model Ultra Librarian XW2K-40G-T CAD Model

Description

NULL

You May Also Be Interested in

Omron
INTERFACE MOD RCPT 34POS
Need more? Email Us
Omron
INTERFACE MOD HDR 50POS 16-22AWG
Need more? Email Us
Omron
INTERFACE MODULE HDR 20POS
Need more? Email Us
Omron
CONN SCREW TERMINAL 20POS
Need more? Email Us
Omron
INTERFACE MOD RCPT 40PS 14-28AWG
Need more? Email Us
Omron
INPUT MODULE 8 DIGITAL
Need more? Email Us
Omron
CONN SCREW TERMINAL 40POS
Need more? Email Us
Omron
INTERFACE MOD HDR 60POS 16-22AWG
Need more? Email Us
Omron
OUTPUT MODULE 8 SOLID STATE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess