EN
  • EN
  • DE

BZX84-C10/DG/B3215

Part No BZX84-C10/DG/B3215
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER / Zener Diode
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1050411-BZX84-C10/DG/B3215
Ultra Librarian 3D Model Ultra Librarian BZX84-C10/DG/B3215 CAD Model

Description

The BZX84-C10/DG/B3215 is a high-performance, low-power voltage regulator diode designed and manufactured by NXP Semiconductors. This Zener diode is part of NXP's extensive range of semiconductor products known for their reliability and cutting-edge technology. The BZX84 series is particularly well-suited for voltage regulation applications, providing a stable reference voltage across a wide range of operating conditions.

Key Features

  • Nominal Zener Voltage: The BZX84-C10/DG/B3215 has a nominal Zener voltage of 10V, making it ideal for providing a 10V reference in various electronic circuits.
  • Power Dissipation: With a total power dissipation of 250mW, this diode can handle moderate power levels, making it suitable for a range of applications without overheating.
  • Package: The component comes in a small, surface-mount SOT-23 package, which is ideal for applications where space is at a premium.
  • High Stability: The diode offers excellent stability and minimal voltage variation over time, ensuring reliable performance in critical applications.
  • Low Dynamic Resistance: The dynamic resistance of this Zener diode is low, which contributes to its high efficiency and low voltage drop under load.

Applications

The BZX84-C10/DG/B3215 is suitable for a wide range of electronic applications, including:

  • Voltage stabilization circuits
  • Power supply management
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZX84-C10/DG/B3215 is no exception. The product is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of everyday use in commercial and industrial environments. With the backing of NXP's reputation, customers can be confident in their choice of the BZX84-C10/DG/B3215 for their voltage regulation needs.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess