EN
  • EN
  • DE

HMC1027BG

Part No HMC1027BG
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW EQALIZER 168BGA / RF IC Crosspoint Switch 169-BGA (13x13)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Function Crosspoint Switch
Mounting SMD (SMT)
Package / Case 169-LBGA
Supplier Device Package 169-BGA (13x13)
Base Product Number HMC1027
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-2866
Standard Package 1
Win Source Part Number 1011000-HMC1027BG
Ultra Librarian 3D Model Ultra Librarian HMC1027BG CAD Model

Description

Analog Devices Inc. HMC1027BG: A High-Performance RF Mixer

The HMC1027BG from Analog Devices Inc. is a cutting-edge RF (Radio Frequency) mixer that offers a blend of performance, efficiency, and versatility, making it ideal for a wide range of applications in the RF and microwave communications sector. This product is designed to meet the rigorous demands of modern wireless systems, including point-to-point radios, military communications, and satellite ground terminals.

Constructed with the latest semiconductor technologies, the HMC1027BG is a passive double-balanced mixer that can operate over a wide frequency range, providing excellent LO (Local Oscillator) to RF and LO to IF (Intermediate Frequency) isolation due to its well-engineered balun structures. This translates into improved signal integrity and reduced interference in complex RF systems.

Key Features:

  • Wide Frequency Range: The mixer supports a broad range of frequencies, making it highly adaptable for various applications.
  • High Isolation: Excellent isolation between the LO, RF, and IF ports ensures minimal crosstalk and interference, which is critical for maintaining signal clarity.
  • Low Conversion Loss: The HMC1027BG exhibits a low conversion loss, which means that it efficiently translates signals from one frequency to another with minimal signal degradation.
  • High Linearity: This mixer is designed to maintain linearity even at high input power levels, preserving the integrity of the signal throughout the mixing process.
  • Surface-Mount Package: The HMC1027BG comes in a compact, surface-mount package, making it easy to integrate into PCB designs and saving valuable board space.

With its robust design and superior electrical characteristics, the HMC1027BG is a reliable choice for engineers looking to enhance the performance of their RF systems. Analog Devices Inc. is known for its commitment to quality and innovation, and the HMC1027BG is a testament to their expertise in the field of high-frequency design. Whether you're developing infrastructure for cellular networks or designing a high-fidelity communication system, the HMC1027BG is a component that can help you achieve your design objectives with confidence.

For more information about the HMC1027BG and other RF solutions, visit the Analog Devices Inc. website or contact their technical support team for detailed specifications and application assistance.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess