EN
  • EN
  • DE

XS5W-T421-JMC-K

Part No XS5W-T421-JMC-K
Manufacturer Omron
Catalog Between Series Adapter Cables
Description CBL ASY CIRC 4P M TO RJ45 32.81'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bag
Product Status Active
Connector Type Circular 04 pos Male to RJ45, 8p4c
Length 32.81' (10.00m)
Cable Type Round
Color Blue
Shielding Double Shielded
Usage Cat5e, Industrial Environments - IP67
Ultra Librarian 3D Model Ultra Librarian XS5W-T421-JMC-K CAD Model

Description

NULL

You May Also Be Interested in

Molex, LLC
CABLE ADT SERIAL ATA-IDT PWR 6"
Need more? Email Us
Amphenol
USB / Cable Assembly USB B Female Receptacle to Rectangular 5 pos Header 0.16' (50.0mm)
Lowest to $14.4059
Omron
CBL ASSY CIRC 4P M TO RJ45 0.98'
Need more? Email Us
Omron
CBL ASSY M12 SKT/PLG 4P 3M
Need more? Email Us
TE Connectivity
CBL ASSY CIRC 4P M-RECT 4P 0.26'
Need more? Email Us
Adafruit Industries LLC
USB TYPE C - 5.5MM BARREL 12V 5A
Lowest to $60.1339
Molex, LLC
SATA POWER ADPT ASSY TYPE G/F / Cable Assembly DC Power 0.152m SATA to SATA 4 to 15POS M-F Crimp-Crimp 18AWG
Need more? Email Us
TE Connectivity
CBL ASSY CIRC 4P M-RECT 4P 0.26'
Need more? Email Us
CNC Tech
LIGHTNING TO USB CABLE WHT 2M / Cable Assembly USB 2m USB to USB M-M
Lowest to $165.0460

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess