EN
  • EN
  • DE

XR2A-0825

Part No XR2A-0825
Manufacturer Omron
Catalog Sockets for ICs, Transistors
Description CONN IC DIP SOCKET 8POS GOLD / 8 (2 x 4) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Gold Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Sockets for ICs, Transistors
Mfr Omron Electronics Inc-EMC Div
Series XR2
Package Bulk
Type DIP, 0.3" (7.62mm) Row Spacing
Number of Positions or Pins (Grid) 8 (2 x 4)
Pitch - Mating 0.100" (2.54mm)
Contact Finish - Mating Gold
Contact Finish Thickness - Mating Flash
Contact Material - Mating Beryllium Copper
Mounting Type Through Hole
Features Open Frame
Termination Solder
Pitch - Post 0.100" (2.54mm)
Contact Finish - Post Gold
Contact Finish Thickness - Post Flash
Contact Material - Post Beryllium Copper
Housing Material Polybutylene Terephthalate (PBT), Glass Filled
Temperature Range - Operating -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1 A
Contact Resistance 20mOhm
Base Product Number XR2A
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2266-XR2A-0825,XR2A-0825-ND,XR2A0825,Z12497
Standard Package 60
Win Source Part Number 1000836-XR2A-0825
Ultra Librarian 3D Model Ultra Librarian XR2A-0825 CAD Model

Description

The Omron XR2A-0825 is a socket for ICs and transistors with a DIP configuration.

  • Row Spacing: 0.3" (7.62mm)
  • Positions/Pins: Up to 8
  • Frame Type: Open frame
  • Material: Polybutylene terephthalate (PBT)
  • Contact Material: Beryllium copper
  • Mounting: Through-hole
  • Temperature Range: -55°C to 125°C
  • Series: XR2
  • Package: Bulk package
  • Standard Package: 60
  • Contact Finish: Gold
  • Pitch Mating: 0.100" (2.54mm)
  • Contact Resistance: 20mOhm
  • Current Rating: 1A

You May Also Be Interested in

Adam Technologies, Inc.
PLCC 32P THROUGH HOLE / 32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Through Hole
Lowest to $0.6722
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 10POS GOLD / 10 (2 x 5) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal
Need more? Email Us
Harwin Inc.
8 (2 x 4) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Gold Through Hole
Need more? Email Us
Omron
CONN IC DIP SOCKET 14POS GOLD / 14 (2 x 7) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Gold Through Hole
Need more? Email Us
TE Connectivity
IC & Component Sockets 44 PIN PLCC SOCKET
Need more? Email Us
Mill-Max Manufacturing Corp.
SKT PGA SOLDRTL / 133 (13 x 13) Pos PGA Socket Gold Through Hole
Need more? Email Us
Preci-Dip
IC & Component Sockets
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN SOCKET PLCC 32POS TIN
Lowest to $4.0909
3M
CONN SOCKET PLCC 44POS TIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess