EN
  • EN
  • DE

256-1292-00-0602J

Part No 256-1292-00-0602J
Manufacturer 3M
Catalog Sockets for ICs, Transistors
Description CONN IC DIP SOCKET ZIF 56POS GLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type DIP, ZIF (ZIP), 0.6" (15.24mm) Row Spacing
Number of Positions or Pins (Grid) 56 (2 x 28)
Pitch - Mating 0.070" (1.78mm)
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30.0µin (0.76µm)
Contact Material - Mating Beryllium Copper
Mounting Type Connector
Features Closed Frame
Termination Press-Fit
Pitch - Post 0.100" (2.54mm)
Contact Finish - Post Gold
Contact Finish Thickness - Post 30.0µin (0.76µm)
Contact Material - Post Beryllium Copper
Housing Material Polysulfone (PSU), Glass Filled
Temperature Range - Operating -55°C ~ 125°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1629552-256-1292-00-0602J
Ultra Librarian 3D Model Ultra Librarian 256-1292-00-0602J CAD Model

Description

N

You May Also Be Interested in

CNC Tech
CONN IC DIP SOCKET 28POS TIN
Lowest to $0.6027
TE Connectivity
40P,DIP SKT,600 CL,LDR,PB FREE / 40 (2 x 20) Pos DIP, 0.6" (15.24mm) Row Spacing Socket Tin Through Hole
Lowest to $1.4877
TE Connectivity
CONN SOCKET LGA 3647POS GOLD
Lowest to $26.5893
Harwin Inc.
8 (2 x 4) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Gold Through Hole
Need more? Email Us
TE Connectivity
CONN SOCKET SIP 16POS GOLD / 16 (1 x 16) Pos SIP Socket Gold Through Hole
Need more? Email Us
Omron
CONNECTORS - CONNECTOR
Need more? Email Us
Preci-Dip
IC & Component Sockets
Need more? Email Us
3M
CONN SOCKET PLCC 44POS TIN
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC SKT DBL / 50 (2 x 25) Pos DIP, 0.9" (22.86mm) Row Spacing Socket Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess