EN
  • EN
  • DE

XM3B-3722-112

Part No XM3B-3722-112
Manufacturer Omron
Catalog D - SUB, D - SHAPED connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr Omron Electronics Inc-EMC Div
Series XM3B
Package Tray
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 37
Number of Rows 2
Mounting Type Panel Mount, Through Hole, Right Angle
Shell Size, Connector Layout 4 (DC, C)
Contact Type Signal
Flange Feature Mating Side, Female Screwlock (M2.6)
Termination Solder
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold
Contact Finish Thickness 16.0µin (0.41µm)
Material Flammability Rating UL94 V-0
Current Rating (Amps) 5A
Features Board Lock, Shielded
Voltage Rating 300V
Color Black
Dielectric Material Polybutylene Terephthalate (PBT), Glass Filled
Contact Material Phosphor Bronze
Temperature Range - Operating -55°C ~ 105°C
Base Product Number XM3B
Other Names XM3B-3722-112,Z6589,XM3B3722112
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1294110-XM3B-3722-112
Ultra Librarian 3D Model Ultra Librarian XM3B-3722-112 CAD Model

Description

The Omron Electronics Inc-EMC Div XM3B Series D-Sub Connectors are a reliable and high-quality connector solution for your interconnect needs.

  • Series: XM3B
  • Positions: 37
  • Color: Black
  • Shielded: Yes
  • Board Lock: Yes
  • Connector Type: Receptacle, Female Sockets
  • Contact Type: Signal
  • Rows: Two
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 16.0μin (0.41μm)
  • Package: Tray
  • Standard Package: 40
  • Voltage Rating: 300V
  • Mounting: Through-Hole, Panel Mount, Right-Angle
  • Temperature Range: -55°C to 105°C
  • ECCN: EAR99

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SOCKET 32POS 1.27MM (4PCS) / 32 Position Receptacle Connector Free Hanging (In-Line) IDC
Lowest to $4.0149
3M
CONN PLUG 50POS R/A SOLDER
Need more? Email Us
HARTING
CONN D-SUB HOUSING RCPT 9POS / Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Lowest to $2.1009
TE Connectivity
CONN STCK PLUG 68/68POS STR IDC / 68, 68 Position Stacked, 2 Plugs Connector Free Hanging (In-Line) IDC
Lowest to $26.7567
3M
CONN RCPT 26POS SMD SOLDER
Need more? Email Us
Amphenol
D-Sub Backshells 15P STRT EXIT METAL HOOD
Need more? Email Us
3M
CONN RCPT 20POS VERT SOLDER
Lowest to $10.9255
3M
CONN RCPT 20POS R/A SOLDER
Need more? Email Us
3M
MINI D RIBBON 50 CONTACT
Lowest to $8.9803

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess