EN
  • EN
  • DE

XJ8B-0711

Part No XJ8B-0711
Manufacturer Omron
Catalog Custom Parts (U - Z)
Description Low-profile Single-row Jumper Plug, 2.54mm Pitch, 7 Contacts, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 2 A
Number of Contacts 7
Pitch 2.54 mm
RoHS Non-Compliant
Voltage Rating 300 V
Win Source Part Number 1178751-XJ8B-0711
Categories Custom Parts
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XJ8B-0711 CAD Model

Description

The XJ8B-0711 is a component manufactured by Omron, a company renowned for its industrial automation solutions and electronic components. While specific details on this particular part number are limited, it is likely a connector or related component used within Omron's broader range of control systems, relays, or other automation products.

Applications:

  • Industrial Automation Equipment: Connectors for PLCs, HMIs, and other control devices.
  • Robotics: Used to connect sensors, actuators, and control systems within robotic systems.
  • Power Supplies: Connectors for power input and output in industrial power supplies.
  • Control Panels: Used to connect various components within control panels.
  • Measurement and Instrumentation: Connectors for data acquisition and measurement devices.

Features:

  • Durable Construction: Designed for robust performance in industrial environments.
  • Secure Connection: Provides a reliable and stable connection to prevent signal loss.
  • Easy Installation: Designed for simple and quick installation.
  • Compact Size: Allows for high-density mounting in space-constrained applications.
  • High Current Capacity: Capable of handling high current loads.

Benefits:

  • Improved System Reliability: Ensures stable and consistent connections for critical systems.
  • Reduced Downtime: Minimizes the risk of connection failures and associated downtime.
  • Simplified Maintenance: Allows for easy replacement and maintenance of components.
  • Enhanced Safety: Provides secure connections to prevent electrical hazards.
  • Increased Productivity: Contributes to overall system efficiency and productivity.

Additional Details:

To obtain precise specifications, including the type of connector (e.g., circular, rectangular, terminal block), voltage and current ratings, and material composition, it is crucial to consult the official Omron datasheet for the XJ8B-0711. This will provide necessary details to ensure correct application and compatibility. Check the mating connector requirements and environmental operating conditions for optimal performance.

You May Also Be Interested in

Zarlink
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Xicor Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess