EN
  • EN
  • DE

MAX4111CSA+T

Part No MAX4111CSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703582-MAX4111CSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4111CSA+T CAD Model

Description

Maxim Integrated MAX4111CSA+T High-Speed Operational Amplifiers

The MAX4111CSA+T is a high-performance operational amplifier (op-amp) from Maxim Integrated, designed to offer a blend of speed, precision, and low-power consumption. This makes it an ideal choice for a wide range of applications, including video, communications, and instrumentation systems.

One of the standout features of the MAX4111CSA+T is its high-speed operation. With a slew rate of 200V/µs and a gain bandwidth product of 80MHz, this op-amp can handle fast signal transitions and high-frequency signals with ease. This makes it particularly well-suited for video processing applications where maintaining signal integrity is crucial.

In addition to its speed, the MAX4111CSA+T also offers excellent precision. It has a low differential gain and phase error, which ensures that the signal quality is preserved throughout the amplification process. This characteristic is essential for applications that require accurate signal reproduction, such as data acquisition systems and test equipment.

Despite its high-speed capabilities, the MAX4111CSA+T remains energy-efficient. It operates with a single supply voltage ranging from +4.5V to +11V or a dual supply of ±2.25V to ±5.5V, providing flexibility in system design. The low supply current of 4.9mA (typical) helps to minimize power consumption, making it suitable for portable and battery-powered devices.

The MAX4111CSA+T comes in a compact 8-pin SOIC package, which allows for easy integration into space-constrained designs without sacrificing performance. Its extended temperature range of -40°C to +85°C ensures reliable operation across various environmental conditions.

Overall, the Maxim Integrated MAX4111CSA+T operational amplifier is a versatile and robust component that offers the perfect balance of speed, precision, and power efficiency for demanding applications. Its high slew rate, wide bandwidth, and low power consumption make it an excellent choice for designers looking to optimize their circuitry for high-speed signal processing.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess