EN
  • EN
  • DE

XH3A-4041-2A

Part No XH3A-4041-2A
Manufacturer Omron
Catalog Rectangular - Board to Board Connectors
Description CONN PLUG 40POS VERT GOLD  /  40 Position Connector Plug, Center Strip Contacts Through Hole Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr Omron Electronics Inc-EMC Div
Series XH3
Package Bulk
Connector Type Plug, Center Strip Contacts
Number of Positions 40
Pitch 0.050" (1.27mm)
Number of Rows 2
Mounting Type Through Hole
Features Board Lock
Contact Finish Gold
Mated Stacking Heights 14mm, 15mm, 17mm, 18mm
Height Above Board 0.421" (10.70mm)
Base Product Number XH3A-4041
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names XH3A40412A,2266-XH3A-4041-2A
Standard Package 70
Win Source Part Number 1178627-XH3A-4041-2A
Ultra Librarian 3D Model Ultra Librarian XH3A-4041-2A CAD Model

Description

The Omron XH3A-4041-2A is a rectangular connector with a 40 position and a 0.050" (1.27mm) pitch.

  • Positions: 40
  • Pitch: 0.050" (1.27mm)
  • Board Lock: Yes
  • Connector Type: Plug
  • Contacts: Center Strip
  • Height Above Board: 0.421" (10.70mm)
  • Mounting Type: Through-Hole
  • Mated Stacking Height: 14mm, 15mm, 17mm, 18mm
  • Temperature Range: -30°C ~ 85°C
  • Package: Bulk

You May Also Be Interested in

AVX Corp/Kyocera Corp
BOARD TO BOARD / 50 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Lowest to $17.9533
TE Connectivity
CONN RCPT 80POS SMD GOLD / 80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Lowest to $10.6303
TE Connectivity
CONN RCPT FUTUREBUS 24P EDGE MNT / 24 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural Futurebus
Lowest to $9.4633
Hirose Electric Co Ltd
CONN HEADER 80POS .6MM GOLD SMD
Lowest to $5.6866
TE Connectivity
CONN PLUG 76POS SMD GOLD / 76 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER 100POS .6MM GOLD SMD
Lowest to $4.4659
TE Connectivity
CONN RCPT FUTUREBUS 60P EDGE MNT / 60 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural Futurebus
Lowest to $17.1058
TE Connectivity
RFI SHIELD FINGER GOLD SOLDER /
Lowest to $0.1868
TE Connectivity
SPRING FINGER 1.2H /
Lowest to $0.1954

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess