EN
  • EN
  • DE

XG4C-3031

Part No XG4C-3031
Manufacturer Omron
Catalog OEM Parts (T - Z)
Description Terminal Connector Plug Male 3A 300V AC 30-Pos.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type Male Pin
Contact Gender Male
Contact Material Brass
Contact Plating Gold
Contact Resistance 20 mΩ
Current Rating 3 A
Gender Male
Housing Material PBT
Max Current Rating 3 A
Maximum Operating Temperature 105 °C
Max Voltage Rating (AC) 300 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Contacts 30
Number of Positions 30
Number of Rows 2
Orientation Straight
Packaging Bulk
Pitch 2.54 mm
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Row Spacing 2.54 mm
Termination Solder
Voltage Rating 300 V
Voltage Rating (AC) 300 V
Win Source Part Number 991214-XG4C-3031
Categories OEM Parts(T-Z)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XG4C-3031 CAD Model

Description

The Omron 991214-XG4C-3031 is a black male pin connector with a pitch of 2.54 mm and 30 positions.

  • Pitch: 2.54 mm
  • Positions: 30
  • Rows: 2
  • Row Spacing: 2.54 mm
  • Termination: Solder
  • Contact Material: Brass
  • Contact Plating: Gold
  • Voltage Rating: 300 V
  • Current Rating: 3 A
  • Contact Resistance: 20 mΩ
  • Housing Material: PBT
  • Orientation: Straight
  • RoHS: Compliant
  • Maximum Operating Temperature: 105 °C
  • Minimum Operating Temperature: -55 °C
  • Mounting: Through-Hole
  • Category: OEM Parts(T-Z)
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9413 $61.1845
150+ $0.7727 $115.9050
235+ $0.7484 $175.8740
320+ $0.7242 $231.7440
415+ $0.6999 $290.4585
555+ $0.6283 $348.7065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,279 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess