EN
  • EN
  • DE

XF2J142411AR100BYOMZ

Part No XF2J142411AR100BYOMZ
Manufacturer Omron
Catalog Flat Flex Cables (FFC, FPC)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr Omron Electronics Inc-EMC Div
Series XF2J
Package Bulk
Product Status Obsolete
Flat Flex Type FPC
Mounting SMD (SMT)
Connector/Contact Type Contacts, Vertical - 1 Sided
Number of Positions 14
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.163" (4.15mm)
Locking Feature Slide Lock
Cable End Type Tapered
Contact Material Copper Alloy
Contact Finish Gold
Housing Material Polyamide (PA46), Nylon 4/6
Features Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -30°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Contact Finish Thickness 5.90µin (0.150µm)
Housing Color Natural
Actuator Color Black
Mating Cycles 30
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Win Source Part Number 1314780-XF2J142411AR100BYOMZ
Ultra Librarian 3D Model Ultra Librarian XF2J142411AR100BYOMZ CAD Model

Description

The Omron XF2J142411AR100BYOMZ is a 14-position FFC, FPC (Flat Flexible) connector with a pitch of 0.020" (0.50mm) and a zero insertion force (ZIF) feature.

  • Positions: 14
  • Connector Type: FFC, FPC (Flat Flexible)
  • Pitch: 0.020" (0.50mm)
  • Insertion Force: Zero insertion force (ZIF)
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 5.90µin (0.150µm)
  • Voltage Rating: 50V
  • Height Above Board: 0.163" (4.15mm)
  • Flat Flex Type: FPC
  • Connector/Contact Type: Contacts, vertical - 1 sided
  • Temperature Range: -30°C to 85°C
  • Mounting: Surface Mount Technology (SMT)
  • Manufacturer: Omron

You May Also Be Interested in

Omron
CONN FPC 32POS 0.50MM R/A / 32 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
AVX Corp/Kyocera Corp
FPC 1.0MM / 12 Position FFC, FPC Connector 0.039" (1.00mm)
Lowest to $1.3063
Amphenol
CONN FFC FPC VERT 8POS 1MM SMD / 8 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount
Need more? Email Us
I-Pex
CABLINE-VS RECEPTACLE 40P / 40 Position FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $1.0110
Amphenol
CONN FPC TOP 16POS 1.00MM R/A / 16 Position FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 20POS 0.50MM R/A / 20 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.2945
Hirose Electric Co Ltd
CONN FPC 35POS 0.30MM R/A / 35 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $0.4541
Amphenol
CONN FFC TOP 39POS 0.30MM R/A / 39 Position FFC Connector Contacts, Top 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
Omron
FPC CONN 25POS .3MM SMT / 25 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess