EN
  • EN
  • DE

AL1677-05BS-13

Part No AL1677-05BS-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description LED OFFLINE DRIVER 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) No Dimming 500mA 8-SO
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name AL1677
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AL1677-05BS-13DICT, AL1677-05BS-13DI, AL1677-05BS-13DIDKR, AL1677-05BS-13DITR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860845-AL1677-05BS-13
Ultra Librarian 3D Model Ultra Librarian AL1677-05BS-13 CAD Model

Description

The AL1677-05BS-13 from Diodes Incorporated is a cutting-edge, single-stage dimmable LED driver designed to deliver high-quality performance for lighting applications. It is specifically tailored to meet the rigorous demands of solid-state lighting systems, providing a compact and efficient solution for driving high-brightness LEDs.

Key Features

  • High Integration: The AL1677-05BS-13 integrates a MOSFET and has a low external component count, which simplifies the design and reduces the overall bill of materials.
  • Wide Input Voltage Range: It operates across a broad input voltage range, making it suitable for a variety of lighting scenarios and ensuring compatibility with global voltage standards.
  • Dimming Capability: This LED driver supports both analog and PWM dimming, offering flexibility in controlling the light output and enabling energy savings.
  • High Efficiency: With its high efficiency, the AL1677-05BS-13 helps to minimize energy consumption, which is beneficial for both the environment and the cost of operation.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the driver and the LEDs from potential thermal damage.
  • Compact Package: Available in a small-footprint SOT-25 package, it is ideal for space-constrained applications without compromising on performance.

Applications

The AL1677-05BS-13 is versatile and can be used in a wide array of lighting applications, including:

  • Residential and commercial lighting
  • Architectural lighting
  • Task lighting
  • Decorative and accent lighting

Technical Specifications

Parameter Value
Input Voltage 85V to 265V AC
Output Current Up to 300mA
Dimming Analog and PWM
Package SOT-25

With its robust feature set and high-performance capabilities, the AL1677-05BS-13 from Diodes Incorporated is an excellent choice for designers looking to enhance the efficiency and functionality of their LED lighting systems.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3316 $58.0300
425+ $0.2721 $115.6425
660+ $0.2637 $174.0420
910+ $0.2552 $232.2320
1,175+ $0.2466 $289.7550
1,570+ $0.2211 $347.1270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess