EN
  • EN
  • DE

XF2B-3945-31A

Part No XF2B-3945-31A
Manufacturer Omron
Catalog Flat Flex Cables (FFC, FPC)
Description CONN FPC 39POS 0.30MM R/A
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Features 39 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Manufacturer Omron
Series XF2B
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -30°C ~ 85°C
Mounting Surface Mount, Right Angle
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Part Number XF2B394531ABYOMZ, XF2B-3945-31A-ND, XF2B-3945-31ACT, -XF2B-3945, XF2B-3945-31ATR, XF2B394531A, XF2B-3945-31A BY OMZ
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 903998-XF2B-3945-31A
Ultra Librarian 3D Model Ultra Librarian XF2B-3945-31A CAD Model

Description

The Omron 903998-XF2B-3945-31A is a 39 position FPC connector designed to provide reliable connectivity performance in a variety of applications.

  • Positions: 39
  • Contacts: Top and bottom
  • Package: 0.012" (0.30mm) surface mount, right angle
  • Series: XF2B
  • ECCN: EAR99
  • Quantity per Package: 1500
  • Supply and Demand Status: Balanced
  • HTSUS code: 8536.69.4051

You May Also Be Interested in

AVX Corp/Kyocera Corp
0.3MM PITCH - 09 POS - RT ANGLE / 9 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $1.2513
JAE Electronics
CONN FPC BOTTOM 35POS 0.30MM R/A / 35 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $1.1435
Amphenol
CONN FFC FPC RCPT 12POS 2.54MM / 12 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Lowest to $2.7564
Omron
CONN FPC 30POS 0.50MM R/A / 30 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 20POS 0.50MM R/A / 20 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Cvilux USA
CF25 SERIES 0.50MM(.020") ZIF ON / 30 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 13POS 0.50MM R/A / 13 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
4 Position Flat Flex Cable Assembly Receptacle to Receptacle
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 20POS 0.50MM R/A / 20 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.5025

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,964 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess