EN
  • EN
  • DE

V740-BA50C22A-US

Part No V740-BA50C22A-US
Manufacturer Omron
Catalog RFID Reader Modules
Description RFID READER R/W 902-928MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Read/Write
Frequency 902MHz ~ 928MHz
Interface Ethernet
Standards EPC
Package / Case 308mm x 286mm x 40mm
Supplier Device Package -;5;9;7;10;8;3;4;2;1;19;535;1528;175;5580;2608;978;3799;813;602098;3152;2724;629;647;768;1195;1885;2330;1829;5841;150;1471;23;490;2897;568;1188;236;488;149;2046;20;5487;357;5592;1597;1882;1568;4411;296;1523;818;0;76080;76081;76082;76147;76273;76272;8830;3476;3471;3473;3475;111024;110576;92639;24739;29;3485;3484;112849;119845;22908;91197;80394;96475;18469;44047;44048;131107;3491;115232;115231;3362;3364;6323;3477;3472;3479;3478;3363;3365;3366;3367;75360;75361;3368;3369;3373;3371;3372;109866;125797;125567;125795;125566;125568;125796;42378;48521;3263;3262;3500;34975;62;61;3;792;2;243;866;804;1;17;6;0;2;4;7;1;1;392853;392864;85627;494131;91088;90988;90989;241226;813253;89038;289915;735185;291175;291674;291681;291682;291685;291789;291863;291864;291865;291870;825237;735812;291943;836786;430390;299443;299428;424504;299429;300323;430384;300324;759651;430389;430385;430388;300692;1;1;320634;320781;345107;507834;507835;507833;345247;819166;345248;819167;345249;345250;345251;345252;819813;345291;356918;752416;363483;430265;424508;424507;398930;398932;398933;398934;398935;398936;762661;398937;398938;398939;398940;398941;398942;398943;762545;825988;825989;406106;406150;406151;416423;416430;416431;416432;417045;417058;825986;418344;418468;825987;1;344459;424505;762546;344473;344474;344475;762548;344476;344477;762547;344478;811476;361400;361404;361405;497964;833361;361406;361407;361410;361411;789307;494132;361413;361417;361418;813254;498554;837103;361419;361420;361421;361426;361429;361430;755426;811477;756891;361432;379926;199006;278054;289601;300995;300996;301898;762551;762552;692457;762550;95920;95921;95922;105891;105892;110638;114571;430263;140559;430264;154187;182442;183418;74371;97306;116076;149416;154588;216564;220490;1;336641;336643;347231;429716;352762;352763;352764;376794;376802;376860;385012;154584;1;376802;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian V740-BA50C22A-US CAD Model

Description

NULL

You May Also Be Interested in

ON Semiconductor
SPS UHF READER HUB JAPAN / RFID Reader Module 865MHz ~ 868MHz, 902MHz ~ 928MHz
Need more? Email Us
ON Semiconductor
SPS UHF READER HUB KOREA / RFID Reader Module 865MHz ~ 868MHz, 902MHz ~ 928MHz
Need more? Email Us
Omron
RFID READER R/W 530KHZ W/2M CAB
Need more? Email Us
NXP / Nexperia
RFID READER MODULE READ / WRITE
Need more? Email Us
ON Semiconductor
SPS UHF READER HUB EUROPE / RFID Reader Module 865MHz ~ 868MHz, 902MHz ~ 928MHz
Need more? Email Us
Omron
RFID READER R/W 530KHZ W/5M CAB
Need more? Email Us
Olimex LTD
MOD-RFID125-BOX
Need more? Email Us
Omron
RFID READER R/W 530KHZ W/2M CAB
Need more? Email Us
Abracon LLC
RFID READER 868MHZ MODULE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess