EN
  • EN
  • DE

SPSPRDR1-8KR

Part No SPSPRDR1-8KR
Manufacturer ON Semiconductor
Catalog RFID Reader Modules
Description SPS UHF READER HUB KOREA / RFID Reader Module 865MHz ~ 868MHz, 902MHz ~ 928MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID Reader Modules
Mfr ON Semiconductor
Package Bulk
Product Status Active
Type Read Only
Frequency 865MHz ~ 868MHz, 902MHz ~ 928MHz
Standards ISO 18000-6
Package / Case Module
Base Product Number SPSPRDR1
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235621-SPSPRDR1-8KR
Ultra Librarian 3D Model Ultra Librarian SPSPRDR1-8KR CAD Model

Description

Product Overview: SPSPRDR1-8KR from ON Semiconductor

The SPSPRDR1-8KR is a state-of-the-art semiconductor product from ON Semiconductor, a leading provider in the electronic components industry. This product is designed to meet the demanding needs of modern electronic applications, offering exceptional performance and reliability. The SPSPRDR1-8KR is well-suited for a variety of applications, including power management, automotive systems, and industrial automation.

Key Features

  • High Efficiency: The SPSPRDR1-8KR is engineered to deliver high-efficiency operation, which translates into energy savings and reduced heat generation.
  • Durability: Manufactured with robust materials, this product is built to withstand harsh conditions and provide a long operational lifespan.
  • Compact Design: Its compact form factor makes it an ideal choice for space-constrained applications without compromising on performance.
  • Easy Integration: With industry-standard packaging, the SPSPRDR1-8KR can be easily integrated into a wide range of electronic systems.

Technical Specifications

Parameter Value Package Type Tape & Reel (TR) Quantity per Reel 8000 pieces Operating Temperature Range Specified by the datasheet Mounting Style Surface Mount

Applications

The versatility of the SPSPRDR1-8KR allows it to be used across a broad spectrum of applications. Its reliability and performance make it particularly well-suited for:

  • Power supply modules
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Quality and Support

ON Semiconductor is committed to delivering high-quality products. The SPSPRDR1-8KR is backed by the company's comprehensive support and rigorous quality assurance processes, ensuring that clients receive the best possible components for their requirements.

For detailed technical information, datasheets, and support resources, customers can visit ON Semiconductor's official website or contact their local sales representative.

You May Also Be Interested in

Omron
RFIDREAD/WRITE120X120X40MM PNT
Need more? Email Us
Omron
RFID READER R/W 13.56MHZ 75X75
Need more? Email Us
Omron
RFID READER R/W 530KHZ 0.8M USB
Need more? Email Us
Omron
RFID READER R/W 530KHZ .5M CAB
Need more? Email Us
Olimex LTD
MOD-RFID125-BOX
Need more? Email Us
Abracon LLC
RFID READER 868MHZ MODULE
Need more? Email Us
Omron
RFID READER R/W 13.56MHZ 94X16MM
Need more? Email Us
Omron
RFID READER R/W 13.56MHZ 0.8M CB
Need more? Email Us
Abracon LLC
RFID READER 915MHZ MODULE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess